Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: ON Semiconductor
Win Source Part Number: 929365-NRVUS2GA
Series: Automotive, AEC-Q101
Features: Diode Standard 400 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUS2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: NRVUS2GA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS2GA can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 400V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers HER SMA GPPN 1.5A 4 00V
DIODE GEN PURP 400V 1.5A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 488-NRVUS2GATR-ND | 929365-NRVUS2GA | 280-NRVUS2GA | 73AC4881 | NRVUS2GA | NRVUS2GA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVUS2GA | SMD Diode and Rectifier | Rectifier, Single, 400V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Diode Standard 400 V 1.5A Surface Mount DO-214AC (SMA) | |||||
| VRRM | 400 volts | |||||
| VF | 1.3 volts | 1.3 volts |