onsemi Single Diodes NSR20F20NXT5G

Description
Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)
Request a Quote Datasheet
Description
Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR20F20NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Buy Now Datasheet
Single Diodes - NSR20F20NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Buy Now Datasheet
Single Diodes - NSR20F20NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)

Buy Now Datasheet
Schottky 2.0 A 20 V Diode and Rectifier - 280-NSR20F20NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2.0 A 20 V Diode and Rectifier
280-NSR20F20NXT5G
Schottky 2.0 A 20 V Diode and Rectifier 280-NSR20F20NXT5G
Schottky Barrier Diode, 2.0 A, 20 V DSN2 0603 Schottky Diodes 20 V 2A, DSN2, 1.6x0.8, 0.9P (0603), 5000-DSFTP Product overview: NSR20F20NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR20F20NXT5G can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, 2.0 A, 20 V DSN2 0603 Schottky Diodes 20 V 2A, DSN2, 1.6x0.8, 0.9P (0603), 5000-DSFTP Product overview: NSR20F20NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR20F20NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR20F20NXT5G - 1083635-NSR20F20NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR20F20NXT5G
1083635-NSR20F20NXT5G
Diodes, Rectifiers - Single - NSR20F20NXT5G 1083635-NSR20F20NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083635-NSR20F20NXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 20V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1.6x.80) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083635-NSR20F20NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 20V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1.6x.80)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR20F20NXT5G
Schottky Diodes & Rectifiers NSR20F20NXT5G
Schottky Diodes & Rectifiers Schottky Diodes 20V 2A

Schottky Diodes & Rectifiers Schottky Diodes 20V 2A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR20F20NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR20F20NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR20F20NXT5G
DIODE SCHOTTKY 20V 2A 2DSN

DIODE SCHOTTKY 20V 2A 2DSN

Supplier's Site
Single Diodes - NSR20F20NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR20F20NXT5G
Single Diodes NSR20F20NXT5G
DIODE SCHOTTKY 20V 2A 2DSN

DIODE SCHOTTKY 20V 2A 2DSN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number NSR20F20NXT5GOSTR-ND 280-NSR20F20NXT5G 1083635-NSR20F20NXT5G NSR20F20NXT5G NSR20F20NXT5G NSR20F20NXT5G
Product Name Single Diodes Schottky 2.0 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - NSR20F20NXT5G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) -40 C (-40 F) 150 C (302 F)
Package Tape and Reel 2-DSN (1.6x.80) DSN2 2-XDFN
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data