Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Rectifiers HER SMA GPPN 1.5A 3 00V
DIODE GEN PURP 300V 1.5A DO214AC
RECTIFIER, SINGLE, 300V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 488-NRVUS2FATR-ND | NRVUS2FA | NRVUS2FA | 73AC4880 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 300V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-214AC-2 | |||
| Life Cycle Stage | Declining | |||
| VF | 1 volts | 1 volts |