Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NRVUD620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUD620CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-NRVUD620CTG | NRVUD620CTG-ND | NRVUD620CTG | NRVUD620CTG |
| Product Name | 6 A 200 V DPAK Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | 369C | DPAK |
| RoHS Compliant | RoHS | |||
| IO | 3 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |