onsemi Schottky 200 mA 30 V Diode and Rectifier NSR02F30NXT5G

Description
200 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode, DSN2, 0.6x0.3, 0.4P, (0201), 5000-DSFTP Product overview: NSR02F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode, DSN2, 0.6x0.3, 0.4P, (0201), 5000-DSFTP Product overview: NSR02F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30NXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200 mA 30 V Diode and Rectifier - 280-NSR02F30NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-NSR02F30NXT5G
Schottky 200 mA 30 V Diode and Rectifier 280-NSR02F30NXT5G
200 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode, DSN2, 0.6x0.3, 0.4P, (0201), 5000-DSFTP Product overview: NSR02F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30NXT5G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode, DSN2, 0.6x0.3, 0.4P, (0201), 5000-DSFTP Product overview: NSR02F30NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR02F30NXT5G - 025703-NSR02F30NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR02F30NXT5G
025703-NSR02F30NXT5G
Diodes, Rectifiers - Single - NSR02F30NXT5G 025703-NSR02F30NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 025703-NSR02F30NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 7pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: NSR02F30NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (0.60x0.30) Alternative Parts (Cross-Reference): PMEG3002AESF; PMEG3002AESFYL ; PMEG3002ESFYL; PMEG3002ESF; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025703-NSR02F30NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 7pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: NSR02F30NX
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (0.60x0.30)
Alternative Parts (Cross-Reference): PMEG3002AESF; PMEG3002AESFYL ; PMEG3002ESFYL; PMEG3002ESF;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - NSR02F30NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Single Diodes - NSR02F30NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Single Diodes - NSR02F30NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)

Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR02F30NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR02F30NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR02F30NXT5G
DIODE SCHOTTKY 30V 200MA 2DSN

DIODE SCHOTTKY 30V 200MA 2DSN

Supplier's Site
Diode; Diode Configuration Onsemi - 15R4689 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Diode Configuration Onsemi
15R4689
Diode; Diode Configuration Onsemi 15R4689
DIODE; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:0201; No. of Pins:2Pins RoHS Compliant: Yes

DIODE; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:0201; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR02F30NXT5G
Schottky Diodes & Rectifiers NSR02F30NXT5G
Schottky Diodes & Rectifiers 203 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 203 FC SCHOTTKY DIODES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Diodes Schottky Diodes
Product Number 280-NSR02F30NXT5G 025703-NSR02F30NXT5G NSR02F30NXT5GOSDKR-ND NSR02F30NXT5G 15R4689 NSR02F30NXT5G
Product Name Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - NSR02F30NXT5G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Package Tape and Reel 2-DSN (0.60x0.30) 0201 (0603 metric)
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data