TelephoneStuff.com MINUTEMAN MINUTEMAN Pro 1400 VA Line-Interactive UPS MMN-PRO-1400

Description
Pro Series offers protection for workstations & network devices. Designed to support entire workgroups and multiple servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 6 receptacles (5 battery backup and one surge only)
Description
Pro Series offers protection for workstations & network devices. Designed to support entire workgroups and multiple servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 6 receptacles (5 battery backup and one surge only)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MINUTEMAN Pro 1400 VA Line-Interactive UPS - MMN-PRO-1400 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MINUTEMAN Pro 1400 VA Line-Interactive UPS
MMN-PRO-1400
MINUTEMAN MINUTEMAN Pro 1400 VA Line-Interactive UPS MMN-PRO-1400
Pro Series offers protection for workstations & network devices. Designed to support entire workgroups and multiple servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 6 receptacles (5 battery backup and one surge only)

Pro Series offers protection for workstations & network devices. Designed to support entire workgroups and multiple servers.
Features:
- Full protection from sags, surges, spikes, and blackouts
- Hot swappable batteries
- Includes surge only receptacle
- Fax/modem/data protection
- Automatic voltage regulation and MINUTEMAN Sentry Power Management software
- 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only)
- 6 receptacles (5 battery backup and one surge only)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-PRO-1400
Product Name MINUTEMAN MINUTEMAN Pro 1400 VA Line-Interactive UPS
Volt-Amp Rating 1.4 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 648036 - RS Components, Ltd.
Specs
Volt-Amp Rating 10 kVA
View Details