TelephoneStuff.com Tripp Lite SmartOnline 10000VA Expandable Rack/Tower UPS.. SU10000RT3U

Description
SmartOnline Expandable Rack/Tower UPS System offers on-line, double-conversion support for critical server, network and telecommunications equipment. Expandable Rack/Tower UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-in. rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 10,000VA/10kVA on-line 6U rack/tower UPS with expandable runtime (3U Power Module + 3U Battery Pack) - Manual bypass switch and detachable PDU enable hot-swap UPS replacement without powering off connected loads - 200, 208, 230 or 240V selectable input/output voltage 2% output voltage regulation over an input voltage range of 156-276V Package Content: - 3U power module with detachable hot-swap PDU input/output panel and bypass switch - 3U external battery pack - Two sets of 4-post rackmount rails (one for each of the 3U components) - A set of tower stands for upright tower configuration PowerAlert Software, complete cabling - Owner's manual with Warranty information
Description
SmartOnline Expandable Rack/Tower UPS System offers on-line, double-conversion support for critical server, network and telecommunications equipment. Expandable Rack/Tower UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-in. rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 10,000VA/10kVA on-line 6U rack/tower UPS with expandable runtime (3U Power Module + 3U Battery Pack) - Manual bypass switch and detachable PDU enable hot-swap UPS replacement without powering off connected loads - 200, 208, 230 or 240V selectable input/output voltage 2% output voltage regulation over an input voltage range of 156-276V Package Content: - 3U power module with detachable hot-swap PDU input/output panel and bypass switch - 3U external battery pack - Two sets of 4-post rackmount rails (one for each of the 3U components) - A set of tower stands for upright tower configuration PowerAlert Software, complete cabling - Owner's manual with Warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 10000VA Expandable Rack/Tower UPS.. - SU10000RT3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 10000VA Expandable Rack/Tower UPS..
SU10000RT3U
Tripp Lite SmartOnline 10000VA Expandable Rack/Tower UPS.. SU10000RT3U
SmartOnline Expandable Rack/Tower UPS System offers on-line, double-conversion support for critical server, network and telecommunications equipment. Expandable Rack/Tower UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-in. rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 10,000VA/10kVA on-line 6U rack/tower UPS with expandable runtime (3U Power Module + 3U Battery Pack) - Manual bypass switch and detachable PDU enable hot-swap UPS replacement without powering off connected loads - 200, 208, 230 or 240V selectable input/output voltage 2% output voltage regulation over an input voltage range of 156-276V Package Content: - 3U power module with detachable hot-swap PDU input/output panel and bypass switch - 3U external battery pack - Two sets of 4-post rackmount rails (one for each of the 3U components) - A set of tower stands for upright tower configuration PowerAlert Software, complete cabling - Owner's manual with Warranty information

SmartOnline Expandable Rack/Tower UPS System offers on-line, double-conversion support for critical server, network and telecommunications equipment.
Expandable Rack/Tower UPS System Features:
- Ideal for protection of sensitive electronics in any application calling for upright tower or 19-in. rackmount UPS protection
- Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems
- 10,000VA/10kVA on-line 6U rack/tower UPS with expandable runtime (3U Power Module + 3U Battery Pack)
- Manual bypass switch and detachable PDU enable hot-swap UPS replacement without powering off connected loads
- 200, 208, 230 or 240V selectable input/output voltage
2% output voltage regulation over an input voltage range of 156-276V
Package Content:
- 3U power module with detachable hot-swap PDU input/output panel and bypass switch
- 3U external battery pack
- Two sets of 4-post rackmount rails (one for each of the 3U components)
- A set of tower stands for upright tower configuration
PowerAlert Software, complete cabling
- Owner's manual with Warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU10000RT3U
Product Name Tripp Lite SmartOnline 10000VA Expandable Rack/Tower UPS..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1208-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2565311 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.4800 kVA
View Details