TelephoneStuff.com Tripp Lite AVR Series Line Interactive UPS System with 750.. AVR750U

Description
UPS System with 750 VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Features: - Provides protection from blackouts, brownouts and surges on both AC and Tel/DSL line connections - Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels - 12 outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets - 6 battery-supported outlets protect computers, monitors and vital system peripherals, plus 6 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages - 750VA/450 watt power-handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 35 minutes during blackout conditions - Built-in single-line Tel/DSL line surge suppression protects modems, fax machines or cordless phones - USB port, included USB cable and PowerAlert software offer safe, unattended shutdown without data loss during extended outages - HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Hot-swappable user battery replacement supported via battery access door - Space-saving, ultra-compact housing fits almost anywhere - Keyhole mounting flanges enable secure wallmount installation - Built-in UPS twelve 5-15R output receptacles - Full Load Runtime: 3 minutes - Half Load Runtime: 10 minutes - 2 LEDs indicate power status and overload/check battery status - Audible alarm indicates power-failure and overload status - Space saving right-angle input plug - Combination switch controls on/off power status and self-test operation Package Contents: - (1) AVR750U UPS System - (1) PowerAlert Software CD-ROM - (1) USB Cable - (1) RJ-11 Phone Cable
Description
UPS System with 750 VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Features: - Provides protection from blackouts, brownouts and surges on both AC and Tel/DSL line connections - Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels - 12 outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets - 6 battery-supported outlets protect computers, monitors and vital system peripherals, plus 6 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages - 750VA/450 watt power-handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 35 minutes during blackout conditions - Built-in single-line Tel/DSL line surge suppression protects modems, fax machines or cordless phones - USB port, included USB cable and PowerAlert software offer safe, unattended shutdown without data loss during extended outages - HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Hot-swappable user battery replacement supported via battery access door - Space-saving, ultra-compact housing fits almost anywhere - Keyhole mounting flanges enable secure wallmount installation - Built-in UPS twelve 5-15R output receptacles - Full Load Runtime: 3 minutes - Half Load Runtime: 10 minutes - 2 LEDs indicate power status and overload/check battery status - Audible alarm indicates power-failure and overload status - Space saving right-angle input plug - Combination switch controls on/off power status and self-test operation Package Contents: - (1) AVR750U UPS System - (1) PowerAlert Software CD-ROM - (1) USB Cable - (1) RJ-11 Phone Cable

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite AVR Series Line Interactive UPS System with 750.. - AVR750U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite AVR Series Line Interactive UPS System with 750..
AVR750U
Tripp Lite AVR Series Line Interactive UPS System with 750.. AVR750U
UPS System with 750 VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Features: - Provides protection from blackouts, brownouts and surges on both AC and Tel/DSL line connections - Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V nominal levels - 12 outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets - 6 battery-supported outlets protect computers, monitors and vital system peripherals, plus 6 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages - 750VA/450 watt power-handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 35 minutes during blackout conditions - Built-in single-line Tel/DSL line surge suppression protects modems, fax machines or cordless phones - USB port, included USB cable and PowerAlert software offer safe, unattended shutdown without data loss during extended outages - HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Hot-swappable user battery replacement supported via battery access door - Space-saving, ultra-compact housing fits almost anywhere - Keyhole mounting flanges enable secure wallmount installation - Built-in UPS twelve 5-15R output receptacles - Full Load Runtime: 3 minutes - Half Load Runtime: 10 minutes - 2 LEDs indicate power status and overload/check battery status - Audible alarm indicates power-failure and overload status - Space saving right-angle input plug - Combination switch controls on/off power status and self-test operation Package Contents: - (1) AVR750U UPS System - (1) PowerAlert Software CD-ROM - (1) USB Cable - (1) RJ-11 Phone Cable

UPS System with 750 VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages.
Features:
- Provides protection from blackouts, brownouts and surges on both AC and Tel/DSL line connections
- Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83V and reduces overvoltages up to 147V back to usable 120V
nominal levels
- 12 outlets, 4 of which are widely spaced to accommodate large transformer blocks without obscuring adjacent outlets
- 6 battery-supported outlets protect computers, monitors and vital system peripherals, plus 6 additional surge suppression-only outlets for printers and other system accessories not requiring battery support
- Provides battery-derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages
- 750VA/450 watt power-handling ability supports a variety of PCs, workstations and other sensitive electronics
- Supports entry-level PC systems up to 35 minutes during blackout conditions
- Built-in single-line Tel/DSL line surge suppression protects modems, fax machines or cordless phones
- USB port, included USB cable and PowerAlert software offer safe, unattended shutdown without data loss during extended outages
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Hot-swappable user battery replacement supported via battery access door
- Space-saving, ultra-compact housing fits almost anywhere
- Keyhole mounting flanges enable secure wallmount installation
- Built-in UPS twelve 5-15R output receptacles
- Full Load Runtime: 3 minutes
- Half Load Runtime: 10 minutes
- 2 LEDs indicate power status and overload/check battery status
- Audible alarm indicates power-failure and overload status
- Space saving right-angle input plug
- Combination switch controls on/off power status and self-test operation
Package Contents:
- (1) AVR750U UPS System
- (1) PowerAlert Software CD-ROM
- (1) USB Cable
- (1) RJ-11 Phone Cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number AVR750U
Product Name Tripp Lite AVR Series Line Interactive UPS System with 750..
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00373 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.5000 kVA
View Details
Uninterruptible Power Supplies - 2877226 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details