TelephoneStuff.com Tripp Lite Omni LCD 900VA Line-Interactive Tower 120V UPS.. OMNI900LCD

Description
Omni LCD 900VA Line-Interactive Tower 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Features: - 900VA/475 watt power handling ability supports a variety of sensitive computer, home theater and other equipment - LCD display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions - Display is rotatable for easy viewing whether UPS is in vertical or horizontal position - Voltage regulation, surge suppression and long lasting battery support during blackouts - Supports entry level PCs up to 50 minutes or single VCR/DVR components for up to 2.5 hours during blackouts - 98% line-mode efficiency saves energy and reduces BTU heat output - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 4 UPS battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets - USB port enables unattended shutdown in the case of extended power failure (cable not included) - HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - 3 minutes full load runtime (900VA/475 watts), 10 minutes half load runtime (450VA/237 watts) - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3 minutes (475w) - Half Load Runtime: 10 minutes (240w)
Description
Omni LCD 900VA Line-Interactive Tower 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Features: - 900VA/475 watt power handling ability supports a variety of sensitive computer, home theater and other equipment - LCD display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions - Display is rotatable for easy viewing whether UPS is in vertical or horizontal position - Voltage regulation, surge suppression and long lasting battery support during blackouts - Supports entry level PCs up to 50 minutes or single VCR/DVR components for up to 2.5 hours during blackouts - 98% line-mode efficiency saves energy and reduces BTU heat output - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 4 UPS battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets - USB port enables unattended shutdown in the case of extended power failure (cable not included) - HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - 3 minutes full load runtime (900VA/475 watts), 10 minutes half load runtime (450VA/237 watts) - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3 minutes (475w) - Half Load Runtime: 10 minutes (240w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Omni LCD 900VA Line-Interactive Tower 120V UPS.. - OMNI900LCD - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Omni LCD 900VA Line-Interactive Tower 120V UPS..
OMNI900LCD
Tripp Lite Omni LCD 900VA Line-Interactive Tower 120V UPS.. OMNI900LCD
Omni LCD 900VA Line-Interactive Tower 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Features: - 900VA/475 watt power handling ability supports a variety of sensitive computer, home theater and other equipment - LCD display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions - Display is rotatable for easy viewing whether UPS is in vertical or horizontal position - Voltage regulation, surge suppression and long lasting battery support during blackouts - Supports entry level PCs up to 50 minutes or single VCR/DVR components for up to 2.5 hours during blackouts - 98% line-mode efficiency saves energy and reduces BTU heat output - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 4 UPS battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets - USB port enables unattended shutdown in the case of extended power failure (cable not included) - HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - 3 minutes full load runtime (900VA/475 watts), 10 minutes half load runtime (450VA/237 watts) - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3 minutes (475w) - Half Load Runtime: 10 minutes (240w)

Omni LCD 900VA Line-Interactive Tower 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers.
Features:
- 900VA/475 watt power handling ability supports a variety of sensitive computer, home theater and other equipment
- LCD display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions
- Display is rotatable for easy viewing whether UPS is in vertical or horizontal position
- Voltage regulation, surge suppression and long lasting battery support during blackouts
- Supports entry level PCs up to 50 minutes or single VCR/DVR components for up to 2.5 hours during blackouts
- 98% line-mode efficiency saves energy and reduces BTU heat output
- Regulates brownouts as low as 89 volts back to usable levels without using battery power
- 4 UPS battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets
- USB port enables unattended shutdown in the case of extended power failure (cable not included)
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- 3 minutes full load runtime (900VA/475 watts), 10 minutes half load runtime (450VA/237 watts)
- Output Volt Amp Capacity: 900VA
- Output Watt Capacity: 475 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Eight 5-15R outlets
- Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets
- Full Load Runtime: 3 minutes (475w)
- Half Load Runtime: 10 minutes (240w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNI900LCD
Product Name Tripp Lite Omni LCD 900VA Line-Interactive Tower 120V UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10362 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details