TelephoneStuff.com Tripp Lite Smart 750VA USB UPS System Intelligent SMART750USB

Description
SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. It's 750VA / 450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Features: - Supports a max load of 750VA/450 watts for 5 minutes and a half load of 375VA/225 watts for 17 minutes - Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 83 volts without using battery power - Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15) - USB port enables unattended shutdown without data loss during extended power failures; includes USB cable - Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software available via free download from www.tripplite.com - Built-in dataline suppression jacks protect a single dialup phone / DSL line or network Ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Supports battery replacement via built-in access panel
Description
SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. It's 750VA / 450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Features: - Supports a max load of 750VA/450 watts for 5 minutes and a half load of 375VA/225 watts for 17 minutes - Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 83 volts without using battery power - Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15) - USB port enables unattended shutdown without data loss during extended power failures; includes USB cable - Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software available via free download from www.tripplite.com - Built-in dataline suppression jacks protect a single dialup phone / DSL line or network Ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Supports battery replacement via built-in access panel

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 750VA USB UPS System Intelligent - SMART750USB - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 750VA USB UPS System Intelligent
SMART750USB
Tripp Lite Smart 750VA USB UPS System Intelligent SMART750USB
SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. It's 750VA / 450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Features: - Supports a max load of 750VA/450 watts for 5 minutes and a half load of 375VA/225 watts for 17 minutes - Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 83 volts without using battery power - Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15) - USB port enables unattended shutdown without data loss during extended power failures; includes USB cable - Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software available via free download from www.tripplite.com - Built-in dataline suppression jacks protect a single dialup phone / DSL line or network Ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Supports battery replacement via built-in access panel

SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. It's 750VA / 450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.
Features:
- Supports a max load of 750VA/450 watts for 5 minutes and a half load of 375VA/225 watts for 17 minutes
- Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 83 volts without using battery power
- Includes 3 battery-supported outlets, plus 3 additional surge-only outlets, 6 foot AC line cord (all NEMA 5-15)
- USB port enables unattended shutdown without data loss during extended power failures; includes USB cable
- Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment
- PowerAlert UPS monitoring and unattended shutdown software available via free download from www.tripplite.com
- Built-in dataline suppression jacks protect a single dialup phone / DSL line or network Ethernet line connection
- Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status
- Supports battery replacement via built-in access panel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART750USB
Product Name Tripp Lite Smart 750VA USB UPS System Intelligent
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10328 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2565310 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.2400 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details