TelephoneStuff.com MINUTEMAN Endeavor 2000VA On-line Rack/Wall/Tower UPS ED2000RM2U

Description
Endeavor ED2000RM2U is a 2000VA/1600W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line Rack/Wall/Tower UPS Features: - Floor-standing tower, 19-inch rack and cabinet installation kits included. - 23-inch rack or cabinet installation kit optional - Wallmount installation kit optional - 3.5-inch (2U) rack/tower case style - Up to a 0.8 power factor (in watts) for larger capacities - Output receptacle control for non-critical load shedding capability - Extended runtime using external battery packs - Independent battery pack chargers to reduce battery recharge times - Simultaneous RS-232, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software - Front panel display with load/battery meter and status indicators - Dedicated remote Emergency Power Off (EPO) port - Hot-swappable batteries - RoHS compliant - This UPS model has a 5-20P input plug that requires a 125V/20Amp wall receptacle.
Description
Endeavor ED2000RM2U is a 2000VA/1600W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line Rack/Wall/Tower UPS Features: - Floor-standing tower, 19-inch rack and cabinet installation kits included. - 23-inch rack or cabinet installation kit optional - Wallmount installation kit optional - 3.5-inch (2U) rack/tower case style - Up to a 0.8 power factor (in watts) for larger capacities - Output receptacle control for non-critical load shedding capability - Extended runtime using external battery packs - Independent battery pack chargers to reduce battery recharge times - Simultaneous RS-232, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software - Front panel display with load/battery meter and status indicators - Dedicated remote Emergency Power Off (EPO) port - Hot-swappable batteries - RoHS compliant - This UPS model has a 5-20P input plug that requires a 125V/20Amp wall receptacle.

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Endeavor 2000VA On-line Rack/Wall/Tower UPS - ED2000RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Endeavor 2000VA On-line Rack/Wall/Tower UPS
ED2000RM2U
MINUTEMAN Endeavor 2000VA On-line Rack/Wall/Tower UPS ED2000RM2U
Endeavor ED2000RM2U is a 2000VA/1600W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line Rack/Wall/Tower UPS Features: - Floor-standing tower, 19-inch rack and cabinet installation kits included. - 23-inch rack or cabinet installation kit optional - Wallmount installation kit optional - 3.5-inch (2U) rack/tower case style - Up to a 0.8 power factor (in watts) for larger capacities - Output receptacle control for non-critical load shedding capability - Extended runtime using external battery packs - Independent battery pack chargers to reduce battery recharge times - Simultaneous RS-232, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software - Front panel display with load/battery meter and status indicators - Dedicated remote Emergency Power Off (EPO) port - Hot-swappable batteries - RoHS compliant - This UPS model has a 5-20P input plug that requires a 125V/20Amp wall receptacle.

Endeavor ED2000RM2U is a 2000VA/1600W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments.
On-line Rack/Wall/Tower UPS Features:
- Floor-standing tower, 19-inch rack and cabinet installation kits included.
- 23-inch rack or cabinet installation kit optional
- Wallmount installation kit optional
- 3.5-inch (2U) rack/tower case style
- Up to a 0.8 power factor (in watts) for larger capacities
- Output receptacle control for non-critical load shedding capability
- Extended runtime using external battery packs
- Independent battery pack chargers to reduce battery recharge times
- Simultaneous RS-232, USB and SNMP communications
- Minuteman SentryPlus UPS monitoring and control software
- Front panel display with load/battery meter and status indicators
- Dedicated remote Emergency Power Off (EPO) port
- Hot-swappable batteries
- RoHS compliant
- This UPS model has a 5-20P input plug that requires a 125V/20Amp wall receptacle.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number ED2000RM2U
Product Name MINUTEMAN Endeavor 2000VA On-line Rack/Wall/Tower UPS
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1190-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.4200 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 688361 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details