TelephoneStuff.com MINUTEMAN 400VA Stand-by UPS with 6 Outlets EN400

Description
EnSpire EN-400 is a 400VA/200W 120 VAC stand-by UPS designed for desktop, floor or wall mounting. Features: - Three UPS outlets and three surge-only outlets - Two transformer-friendly spaced outlets perfect for AC adapters - Fax/modem protection - Built-in USB communications port - Includes Minuteman SentryPlus software for power monitoring and control - RoHS compliant
Description
EnSpire EN-400 is a 400VA/200W 120 VAC stand-by UPS designed for desktop, floor or wall mounting. Features: - Three UPS outlets and three surge-only outlets - Two transformer-friendly spaced outlets perfect for AC adapters - Fax/modem protection - Built-in USB communications port - Includes Minuteman SentryPlus software for power monitoring and control - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 400VA Stand-by UPS with 6 Outlets - EN400 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 400VA Stand-by UPS with 6 Outlets
EN400
MINUTEMAN 400VA Stand-by UPS with 6 Outlets EN400
EnSpire EN-400 is a 400VA/200W 120 VAC stand-by UPS designed for desktop, floor or wall mounting. Features: - Three UPS outlets and three surge-only outlets - Two transformer-friendly spaced outlets perfect for AC adapters - Fax/modem protection - Built-in USB communications port - Includes Minuteman SentryPlus software for power monitoring and control - RoHS compliant

EnSpire EN-400 is a 400VA/200W 120 VAC stand-by UPS designed for desktop, floor or wall mounting.
Features:
- Three UPS outlets and three surge-only outlets
- Two transformer-friendly spaced outlets perfect for AC adapters
- Fax/modem protection
- Built-in USB communications port
- Includes Minuteman SentryPlus software for power monitoring and control
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number EN400
Product Name MINUTEMAN 400VA Stand-by UPS with 6 Outlets
Volt-Amp Rating 0.4000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00365 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2877916 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.9000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details