TelephoneStuff.com APC Smart-UPS 1000VA USB and Serial 120V SUA1000

Description
APC Smart-UPS, 1000VA/670W, Input 120V/Output 120V, Interface Port DB-9 RS-232, SmartSlot, and USB. Smart-UPS Features: - Output Power Capacity: 1000 VA, 670 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (8) NEMA 5-15R - Nominal Input Voltage: 120V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, completely leakproof - Typical Backup Time at Half Load: 20.6 minutes (335 Watts) - Typical Backup Time at Full Load: 6.1 minutes (670 Watts) - Interface Port: DB-9 RS-232 , SmartSlot , USB - Surge Protection Energy Rating: 459 Joules - Operating Environment: 32 - 104 °F - Dimensions: 8.50" H x 6.70" W x 17.30" D Package Content: - (1) Smart-UPS 1000VA USB and Serial 120V - (1) CD with Software - (1) Smart UPS signaling RS-232 Cable - (1) USB Cable - (1) User Manual
Description
APC Smart-UPS, 1000VA/670W, Input 120V/Output 120V, Interface Port DB-9 RS-232, SmartSlot, and USB. Smart-UPS Features: - Output Power Capacity: 1000 VA, 670 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (8) NEMA 5-15R - Nominal Input Voltage: 120V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, completely leakproof - Typical Backup Time at Half Load: 20.6 minutes (335 Watts) - Typical Backup Time at Full Load: 6.1 minutes (670 Watts) - Interface Port: DB-9 RS-232 , SmartSlot , USB - Surge Protection Energy Rating: 459 Joules - Operating Environment: 32 - 104 °F - Dimensions: 8.50" H x 6.70" W x 17.30" D Package Content: - (1) Smart-UPS 1000VA USB and Serial 120V - (1) CD with Software - (1) Smart UPS signaling RS-232 Cable - (1) USB Cable - (1) User Manual

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 1000VA USB and Serial 120V - SUA1000 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 1000VA USB and Serial 120V
SUA1000
APC Smart-UPS 1000VA USB and Serial 120V SUA1000
APC Smart-UPS, 1000VA/670W, Input 120V/Output 120V, Interface Port DB-9 RS-232, SmartSlot, and USB. Smart-UPS Features: - Output Power Capacity: 1000 VA, 670 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (8) NEMA 5-15R - Nominal Input Voltage: 120V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, completely leakproof - Typical Backup Time at Half Load: 20.6 minutes (335 Watts) - Typical Backup Time at Full Load: 6.1 minutes (670 Watts) - Interface Port: DB-9 RS-232 , SmartSlot , USB - Surge Protection Energy Rating: 459 Joules - Operating Environment: 32 - 104 °F - Dimensions: 8.50" H x 6.70" W x 17.30" D Package Content: - (1) Smart-UPS 1000VA USB and Serial 120V - (1) CD with Software - (1) Smart UPS signaling RS-232 Cable - (1) USB Cable - (1) User Manual

APC Smart-UPS, 1000VA/670W, Input 120V/Output 120V, Interface Port DB-9 RS-232, SmartSlot, and USB.
Smart-UPS Features:
- Output Power Capacity: 1000 VA, 670 watts
- Output Voltage Distortion: Less than 5% at full load
- Output Connections: (8) NEMA 5-15R
- Nominal Input Voltage: 120V
- Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, completely leakproof
- Typical Backup Time at Half Load: 20.6 minutes (335 Watts)
- Typical Backup Time at Full Load: 6.1 minutes (670 Watts)
- Interface Port: DB-9 RS-232 , SmartSlot , USB
- Surge Protection Energy Rating: 459 Joules
- Operating Environment: 32 - 104 °F
- Dimensions: 8.50" H x 6.70" W x 17.30" D
Package Content:
- (1) Smart-UPS 1000VA USB and Serial 120V
- (1) CD with Software
- (1) Smart UPS signaling RS-232 Cable
- (1) USB Cable
- (1) User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA1000
Product Name APC Smart-UPS 1000VA USB and Serial 120V
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1210-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 648036 - RS Components, Ltd.
Specs
Volt-Amp Rating 10 kVA
View Details