TelephoneStuff.com Tripp Lite SmartPro 2200VA Expandable Tower UPS System SMART2200VSXL

Description
SmartPro Expandable Tower UPS System's intelligent, line interactive UPS with expandable run time protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. SmartPro UPS System Features: - 2200VA/1600 watt output capacity accommodates a variety of server, networking and telecom devices - High power density 2.2kVA UPS system occupies only 106 square inches of floorspace with a height of only 14.25 inches - Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico - Offers 7 minutes runtime with a full load of 2200VA and 19 minutes with a half load of 1100VA - Line interactive voltage regulation corrects severe brownouts and overvoltages from 79 to 147v back to normal 120v levels without using battery power - 10 total outlets (7 NEMA5-15R; 2 NEMA5-15/20R; 1 L5-20R) - Includes NEMA 5-20P straight blade 20 amp input plug connection - Notification of system status via 5 LEDs and multi-function audible alarms - Included PowerAlert Software provides e-mail notification of power problems and the simultaneous automatic unattended shutdown of multiple servers - 4 built-in communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown - Built-in Emergency Power Off (EPO) interface supports emergency shutoff in large facilities - Hot-swappable/user replaceable batteries allow on-site battery replacement through the front panel without powering off connected equipment or removing the UPS from the rack - UPS battery set ships fully assembled and ready for use, no time consuming, connection of individual internal batteries by user is necessary
Description
SmartPro Expandable Tower UPS System's intelligent, line interactive UPS with expandable run time protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. SmartPro UPS System Features: - 2200VA/1600 watt output capacity accommodates a variety of server, networking and telecom devices - High power density 2.2kVA UPS system occupies only 106 square inches of floorspace with a height of only 14.25 inches - Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico - Offers 7 minutes runtime with a full load of 2200VA and 19 minutes with a half load of 1100VA - Line interactive voltage regulation corrects severe brownouts and overvoltages from 79 to 147v back to normal 120v levels without using battery power - 10 total outlets (7 NEMA5-15R; 2 NEMA5-15/20R; 1 L5-20R) - Includes NEMA 5-20P straight blade 20 amp input plug connection - Notification of system status via 5 LEDs and multi-function audible alarms - Included PowerAlert Software provides e-mail notification of power problems and the simultaneous automatic unattended shutdown of multiple servers - 4 built-in communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown - Built-in Emergency Power Off (EPO) interface supports emergency shutoff in large facilities - Hot-swappable/user replaceable batteries allow on-site battery replacement through the front panel without powering off connected equipment or removing the UPS from the rack - UPS battery set ships fully assembled and ready for use, no time consuming, connection of individual internal batteries by user is necessary

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro 2200VA Expandable Tower UPS System - SMART2200VSXL - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro 2200VA Expandable Tower UPS System
SMART2200VSXL
Tripp Lite SmartPro 2200VA Expandable Tower UPS System SMART2200VSXL
SmartPro Expandable Tower UPS System's intelligent, line interactive UPS with expandable run time protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. SmartPro UPS System Features: - 2200VA/1600 watt output capacity accommodates a variety of server, networking and telecom devices - High power density 2.2kVA UPS system occupies only 106 square inches of floorspace with a height of only 14.25 inches - Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico - Offers 7 minutes runtime with a full load of 2200VA and 19 minutes with a half load of 1100VA - Line interactive voltage regulation corrects severe brownouts and overvoltages from 79 to 147v back to normal 120v levels without using battery power - 10 total outlets (7 NEMA5-15R; 2 NEMA5-15/20R; 1 L5-20R) - Includes NEMA 5-20P straight blade 20 amp input plug connection - Notification of system status via 5 LEDs and multi-function audible alarms - Included PowerAlert Software provides e-mail notification of power problems and the simultaneous automatic unattended shutdown of multiple servers - 4 built-in communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown - Built-in Emergency Power Off (EPO) interface supports emergency shutoff in large facilities - Hot-swappable/user replaceable batteries allow on-site battery replacement through the front panel without powering off connected equipment or removing the UPS from the rack - UPS battery set ships fully assembled and ready for use, no time consuming, connection of individual internal batteries by user is necessary

SmartPro Expandable Tower UPS System's intelligent, line interactive UPS with expandable run time protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges.
SmartPro UPS System Features:
- 2200VA/1600 watt output capacity accommodates a variety of server, networking and telecom devices
- High power density 2.2kVA UPS system occupies only 106 square inches of floorspace with a height of only 14.25 inches
- Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico
- Offers 7 minutes runtime with a full load of 2200VA and 19 minutes with a half load of 1100VA
- Line interactive voltage regulation corrects severe brownouts and overvoltages from 79 to 147v back to normal 120v levels without using battery power
- 10 total outlets (7 NEMA5-15R; 2 NEMA5-15/20R; 1 L5-20R)
- Includes NEMA 5-20P straight blade 20 amp input plug connection
- Notification of system status via 5 LEDs and multi-function audible alarms
- Included PowerAlert Software provides e-mail notification of power problems and the simultaneous automatic unattended shutdown of multiple servers
- 4 built-in communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown
- Built-in Emergency Power Off (EPO) interface supports emergency shutoff in large facilities
- Hot-swappable/user replaceable batteries allow on-site battery replacement through the front panel without powering off connected equipment or removing the UPS from the rack
- UPS battery set ships fully assembled and ready for use, no time consuming, connection of individual internal batteries by user is necessary

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200VSXL
Product Name Tripp Lite SmartPro 2200VA Expandable Tower UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00072 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2877242 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details