TelephoneStuff.com Tripp Lite Hospital Grade 700VA UPS System SMART700HG

Description
Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and all connected equipment. Built-in Isolation Transformer with faraday shield removes common mode noise while maintaining full AC surge suppression in all modes. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 450 Watts - Up to 42 minutes @ half load and 18 minutes @ full load typical backup time - 4 Hospital Grade protected outlets - 6' Power cord - DB9 serial port for Network Interface - SNMP compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software via: download from www.tripplite.com - 6' Network Cable included - UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment. - 5 Diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload & Battery Low/Replace Typical Applications: Ideal UPS protection for point of care solutions, telemedicine, nurse's stations, wireless communications systems, electronic prescribing applications, medical imaging and laboratory equipment. NOT RECOMMENDED FOR LIFE SUPPORT APPLICATIONS!!! UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment.
Description
Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and all connected equipment. Built-in Isolation Transformer with faraday shield removes common mode noise while maintaining full AC surge suppression in all modes. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 450 Watts - Up to 42 minutes @ half load and 18 minutes @ full load typical backup time - 4 Hospital Grade protected outlets - 6' Power cord - DB9 serial port for Network Interface - SNMP compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software via: download from www.tripplite.com - 6' Network Cable included - UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment. - 5 Diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload & Battery Low/Replace Typical Applications: Ideal UPS protection for point of care solutions, telemedicine, nurse's stations, wireless communications systems, electronic prescribing applications, medical imaging and laboratory equipment. NOT RECOMMENDED FOR LIFE SUPPORT APPLICATIONS!!! UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Hospital Grade 700VA UPS System - SMART700HG - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Hospital Grade 700VA UPS System
SMART700HG
Tripp Lite Hospital Grade 700VA UPS System SMART700HG
Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and all connected equipment. Built-in Isolation Transformer with faraday shield removes common mode noise while maintaining full AC surge suppression in all modes. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 450 Watts - Up to 42 minutes @ half load and 18 minutes @ full load typical backup time - 4 Hospital Grade protected outlets - 6' Power cord - DB9 serial port for Network Interface - SNMP compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software via: download from www.tripplite.com - 6' Network Cable included - UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment. - 5 Diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload & Battery Low/Replace Typical Applications: Ideal UPS protection for point of care solutions, telemedicine, nurse's stations, wireless communications systems, electronic prescribing applications, medical imaging and laboratory equipment. NOT RECOMMENDED FOR LIFE SUPPORT APPLICATIONS!!! UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment.

Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and all connected equipment. Built-in
Isolation Transformer with faraday shield removes common mode noise while maintaining full AC surge suppression in all modes. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.
Features:
- 450 Watts
- Up to 42 minutes @ half load and 18 minutes @ full load typical backup time
- 4 Hospital Grade protected outlets
- 6' Power cord
- DB9 serial port for Network Interface
- SNMP compatible
- Complete surge protection and EMI/RFI noise filtering
- PowerAlert Unattended Shutdown Software via: download from www.tripplite.com
- 6' Network Cable included
- UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment.
- 5 Diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload & Battery Low/Replace
Typical Applications:
Ideal UPS protection for point of care solutions, telemedicine, nurse's stations, wireless communications systems, electronic prescribing applications, medical imaging and laboratory equipment.
NOT RECOMMENDED FOR LIFE SUPPORT APPLICATIONS!!!
UL2601-1 listing provides ultimate safety and reliability for computer equipment used in patient care areas and sensitive laboratory test equipment.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700HG
Product Name Tripp Lite Hospital Grade 700VA UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10455 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2472070 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details