TelephoneStuff.com APC Smart-UPS XL Modular 3000VA 120V Rackmount/Tower SUM3000RMXL2U

Description
This APC Smart-UPS is a modular Uninterruptible Power Supply (UPS) for high availability applications such as data centers and mission critical processes, designed to prevent blackouts, brownouts, sags, and surges from reaching your equipment. The UPS filters small utility line fluctuations and isolates your equipment from large disturbances by internally disconnecting from the utility line. The UPS provides continuous power from its internal battery until the utility line returns to safe levels or the battery is fully discharged. Power Supply Features: - Output power capacity of 2850 Watts / 3000 VA - Nominal Output Voltage of 120V - 95.00% efficiency at full load - Sine wave type - 10 feet cord length - 3 hours recharge time - Control panel with LED status display with battery and bar graphs - Audible alarm - Rack Height - 2U Package Content: - (2) Rack-Mount Brackets - (1) Four Cage Nuts - (1) Eight Flathead Screws - (1) Product Documentation - (1) Smart-UPS User Manuals CD - (1) PowerChute Business Edition CD - (1) Serial and USB Communication Cable - (1) Safety Information - (1) Warranty Information - (1) Input Power Cord - (1) Smart UPS signalling RS-232 cable - (1) USB cable
Description
This APC Smart-UPS is a modular Uninterruptible Power Supply (UPS) for high availability applications such as data centers and mission critical processes, designed to prevent blackouts, brownouts, sags, and surges from reaching your equipment. The UPS filters small utility line fluctuations and isolates your equipment from large disturbances by internally disconnecting from the utility line. The UPS provides continuous power from its internal battery until the utility line returns to safe levels or the battery is fully discharged. Power Supply Features: - Output power capacity of 2850 Watts / 3000 VA - Nominal Output Voltage of 120V - 95.00% efficiency at full load - Sine wave type - 10 feet cord length - 3 hours recharge time - Control panel with LED status display with battery and bar graphs - Audible alarm - Rack Height - 2U Package Content: - (2) Rack-Mount Brackets - (1) Four Cage Nuts - (1) Eight Flathead Screws - (1) Product Documentation - (1) Smart-UPS User Manuals CD - (1) PowerChute Business Edition CD - (1) Serial and USB Communication Cable - (1) Safety Information - (1) Warranty Information - (1) Input Power Cord - (1) Smart UPS signalling RS-232 cable - (1) USB cable

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS XL Modular 3000VA 120V Rackmount/Tower - SUM3000RMXL2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS XL Modular 3000VA 120V Rackmount/Tower
SUM3000RMXL2U
APC Smart-UPS XL Modular 3000VA 120V Rackmount/Tower SUM3000RMXL2U
This APC Smart-UPS is a modular Uninterruptible Power Supply (UPS) for high availability applications such as data centers and mission critical processes, designed to prevent blackouts, brownouts, sags, and surges from reaching your equipment. The UPS filters small utility line fluctuations and isolates your equipment from large disturbances by internally disconnecting from the utility line. The UPS provides continuous power from its internal battery until the utility line returns to safe levels or the battery is fully discharged. Power Supply Features: - Output power capacity of 2850 Watts / 3000 VA - Nominal Output Voltage of 120V - 95.00% efficiency at full load - Sine wave type - 10 feet cord length - 3 hours recharge time - Control panel with LED status display with battery and bar graphs - Audible alarm - Rack Height - 2U Package Content: - (2) Rack-Mount Brackets - (1) Four Cage Nuts - (1) Eight Flathead Screws - (1) Product Documentation - (1) Smart-UPS User Manuals CD - (1) PowerChute Business Edition CD - (1) Serial and USB Communication Cable - (1) Safety Information - (1) Warranty Information - (1) Input Power Cord - (1) Smart UPS signalling RS-232 cable - (1) USB cable

This APC Smart-UPS is a modular Uninterruptible Power Supply (UPS) for high availability applications such as data centers and mission critical processes, designed to prevent blackouts, brownouts, sags, and surges from reaching your equipment. The UPS filters small utility line fluctuations and isolates your equipment from large disturbances by internally disconnecting from the utility
line. The UPS provides continuous power from its internal battery until the utility line returns to safe levels or the battery is fully discharged.
Power Supply Features:
- Output power capacity of 2850 Watts / 3000 VA
- Nominal Output Voltage of 120V
- 95.00% efficiency at full load
- Sine wave type
- 10 feet cord length
- 3 hours recharge time
- Control panel with LED status display with battery and bar graphs
- Audible alarm
- Rack Height - 2U
Package Content:
- (2) Rack-Mount Brackets
- (1) Four Cage Nuts
- (1) Eight Flathead Screws
- (1) Product Documentation
- (1) Smart-UPS User Manuals CD
- (1) PowerChute Business Edition CD
- (1) Serial and USB Communication Cable
- (1) Safety Information
- (1) Warranty Information
- (1) Input Power Cord
- (1) Smart UPS signalling RS-232 cable
- (1) USB cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUM3000RMXL2U
Product Name APC Smart-UPS XL Modular 3000VA 120V Rackmount/Tower
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10362 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 1468158 - RS Components, Ltd.
Specs
Technology Ups
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details