TelephoneStuff.com Leviton Lev-UPS Online 2000RM Series Uninterruptible Power.. U2000-ORM

Description
Lev-UPS Online 2000RM Series Uninterruptible Power Supply. Maximum back-up time is 74 minutes. Features: - 3U rack mount - 4 outlets - 2000VA - Energy-saving sleep mode - 50/60Hz auto sensing - Single circuit board with minimal wiring - Microprocessor control on all models
Description
Lev-UPS Online 2000RM Series Uninterruptible Power Supply. Maximum back-up time is 74 minutes. Features: - 3U rack mount - 4 outlets - 2000VA - Energy-saving sleep mode - 50/60Hz auto sensing - Single circuit board with minimal wiring - Microprocessor control on all models

Suppliers

Company
Product
Description
Supplier Links
Leviton Lev-UPS Online 2000RM Series Uninterruptible Power.. - U2000-ORM - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Lev-UPS Online 2000RM Series Uninterruptible Power..
U2000-ORM
Leviton Lev-UPS Online 2000RM Series Uninterruptible Power.. U2000-ORM
Lev-UPS Online 2000RM Series Uninterruptible Power Supply. Maximum back-up time is 74 minutes. Features: - 3U rack mount - 4 outlets - 2000VA - Energy-saving sleep mode - 50/60Hz auto sensing - Single circuit board with minimal wiring - Microprocessor control on all models

Lev-UPS Online 2000RM Series Uninterruptible Power Supply. Maximum back-up time is 74 minutes.
Features:
- 3U rack mount
- 4 outlets
- 2000VA
- Energy-saving sleep mode
- 50/60Hz auto sensing
- Single circuit board with minimal wiring
- Microprocessor control on all models

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U2000-ORM
Product Name Leviton Lev-UPS Online 2000RM Series Uninterruptible Power..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10281 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2877916 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.9000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details