TelephoneStuff.com APC Smart-UPS 700 X-Option 700VA SU700X93

Description
APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Features: - Maintenance-free lead acid batteries - Load power factor range
Description
APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Features: - Maintenance-free lead acid batteries - Load power factor range

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 700 X-Option 700VA - SU700X93 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 700 X-Option 700VA
SU700X93
APC Smart-UPS 700 X-Option 700VA SU700X93
APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Features: - Maintenance-free lead acid batteries - Load power factor range

APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications.
Features:
- Maintenance-free lead acid batteries
- Load power factor range

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU700X93
Product Name APC Smart-UPS 700 X-Option 700VA
Volt-Amp Rating 0.7000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10326 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2558490 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details