TelephoneStuff.com APC Smart-UPS 3000VA USB & Serial RM 2U 120V SUA3000RM2U

Description
Smart-UPS 3000VA USB & Serial RM 2U 120V delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Cold-start capable - Hot-swappable batteries - Network manageable
Description
Smart-UPS 3000VA USB & Serial RM 2U 120V delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Cold-start capable - Hot-swappable batteries - Network manageable

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 3000VA USB & Serial RM 2U 120V - SUA3000RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 3000VA USB & Serial RM 2U 120V
SUA3000RM2U
APC Smart-UPS 3000VA USB & Serial RM 2U 120V SUA3000RM2U
Smart-UPS 3000VA USB & Serial RM 2U 120V delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Cold-start capable - Hot-swappable batteries - Network manageable

Smart-UPS 3000VA USB & Serial RM 2U 120V delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not.
Features
- Cold-start capable
- Hot-swappable batteries
- Network manageable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA3000RM2U
Product Name APC Smart-UPS 3000VA USB & Serial RM 2U 120V
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10371 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 1880185 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details