TelephoneStuff.com APC Back-UPS RS 1500VA BR1500

Description
Back-UPS RS, 1500VA/865W, Input 120V/Output 120V with Interface Port USB and Extended Runtime. Back-UPS Features: - Output Power Capacity: 1500 VA, 865 Watts - Nominal Input and Output Voltage: 120V - Input Connection Type: NEMA 5-15P - Output Connections: 2 NEMA 5-15R (surge protection) and 6 NEMA 5-15R (battery backup) - Input Voltage Range: 88V - 148V - Input Voltage Adjustable Range: 78V - 152V - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Typical Backup Time at Half Load: 12.4 minutes (432.5 Watts) - Typical Backup Time at Full Load: 3.7 minutes (865 Watts) - Surge Energy Rating: 420 Joules - Rack Height: 2 U Package Content: - (1) Back-UPS RS 1500VA (Model #: BR1500) - (1) CD with software - (1) USB Cable - (1) User Manual - Cord Management Straps - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software
Description
Back-UPS RS, 1500VA/865W, Input 120V/Output 120V with Interface Port USB and Extended Runtime. Back-UPS Features: - Output Power Capacity: 1500 VA, 865 Watts - Nominal Input and Output Voltage: 120V - Input Connection Type: NEMA 5-15P - Output Connections: 2 NEMA 5-15R (surge protection) and 6 NEMA 5-15R (battery backup) - Input Voltage Range: 88V - 148V - Input Voltage Adjustable Range: 78V - 152V - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Typical Backup Time at Half Load: 12.4 minutes (432.5 Watts) - Typical Backup Time at Full Load: 3.7 minutes (865 Watts) - Surge Energy Rating: 420 Joules - Rack Height: 2 U Package Content: - (1) Back-UPS RS 1500VA (Model #: BR1500) - (1) CD with software - (1) USB Cable - (1) User Manual - Cord Management Straps - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS RS 1500VA - BR1500 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS RS 1500VA
BR1500
APC Back-UPS RS 1500VA BR1500
Back-UPS RS, 1500VA/865W, Input 120V/Output 120V with Interface Port USB and Extended Runtime. Back-UPS Features: - Output Power Capacity: 1500 VA, 865 Watts - Nominal Input and Output Voltage: 120V - Input Connection Type: NEMA 5-15P - Output Connections: 2 NEMA 5-15R (surge protection) and 6 NEMA 5-15R (battery backup) - Input Voltage Range: 88V - 148V - Input Voltage Adjustable Range: 78V - 152V - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Typical Backup Time at Half Load: 12.4 minutes (432.5 Watts) - Typical Backup Time at Full Load: 3.7 minutes (865 Watts) - Surge Energy Rating: 420 Joules - Rack Height: 2 U Package Content: - (1) Back-UPS RS 1500VA (Model #: BR1500) - (1) CD with software - (1) USB Cable - (1) User Manual - Cord Management Straps - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software

Back-UPS RS, 1500VA/865W, Input 120V/Output 120V with Interface Port USB and Extended Runtime.
Back-UPS Features:
- Output Power Capacity: 1500 VA, 865 Watts
- Nominal Input and Output Voltage: 120V
- Input Connection Type: NEMA 5-15P
- Output Connections: 2 NEMA 5-15R (surge protection) and 6 NEMA 5-15R (battery backup)
- Input Voltage Range: 88V - 148V
- Input Voltage Adjustable Range: 78V - 152V
- Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte
- Typical Backup Time at Half Load: 12.4 minutes (432.5 Watts)
- Typical Backup Time at Full Load: 3.7 minutes (865 Watts)
- Surge Energy Rating: 420 Joules
- Rack Height: 2 U
Package Content:
- (1) Back-UPS RS 1500VA (Model #: BR1500)
- (1) CD with software
- (1) USB Cable
- (1) User Manual
- Cord Management Straps
- Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1500
Product Name APC Back-UPS RS 1500VA
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00188 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 1 to 1.4 kwatts
View Details
Uninterruptible Power Supplies - 2877921 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.5000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details