TelephoneStuff.com APC Smart-UPS 1500VA USB and Serial 120V SUA1500

Description
Smart-UPS 1500VA USB and Serial 120V protects your data by supplying network-grade battery backup if power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Smart-UPS Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Predictive failure notification
Description
Smart-UPS 1500VA USB and Serial 120V protects your data by supplying network-grade battery backup if power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Smart-UPS Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Predictive failure notification

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 1500VA USB and Serial 120V - SUA1500 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 1500VA USB and Serial 120V
SUA1500
APC Smart-UPS 1500VA USB and Serial 120V SUA1500
Smart-UPS 1500VA USB and Serial 120V protects your data by supplying network-grade battery backup if power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Smart-UPS Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Predictive failure notification

Smart-UPS 1500VA USB and Serial 120V protects your data by supplying network-grade battery backup if power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not.
Smart-UPS Features:
- Adjustable voltage sensitivity
- Adjustable voltage-transfer points
- Predictive failure notification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA1500
Product Name APC Smart-UPS 1500VA USB and Serial 120V
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10093 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 459819 - RS Components, Ltd.
Specs
Technology Line interactive, offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details