TelephoneStuff.com APC Back-UPS ES 8 Outlet 550VA 120V BE550G

Description
APC Back-UPS ES 8 Outlet 550VA 120V utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. Back-UPS ES Features: - Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Battery replacement without tools: Allows quick, easy battery replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - LED status indicators Quickly understand unit and power status with visual indicators - Replace Battery LED: An external Replace Battery LED informs the end-user that the battery needs to be replaced. - USB connectivity: Provides management of the UPS via a USB port (not available on all models) - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - RoHS compliant - NON Wall-mountable - Back-UPS ES Benefits: - Protection: - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Data line surge protection: Provides protection of connected equipment from power surges on the data lines - Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals - Convenience: - Audible alarms: Provides notification of changing utility power and UPS conditions - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Cold-start capable: Provides temporary battery power when the utility power is out - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Resettable circuit breakers Enables a quick recovery from overload events - Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles Includes: - CD with software - USB cable - User Manual
Description
APC Back-UPS ES 8 Outlet 550VA 120V utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. Back-UPS ES Features: - Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Battery replacement without tools: Allows quick, easy battery replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - LED status indicators Quickly understand unit and power status with visual indicators - Replace Battery LED: An external Replace Battery LED informs the end-user that the battery needs to be replaced. - USB connectivity: Provides management of the UPS via a USB port (not available on all models) - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - RoHS compliant - NON Wall-mountable - Back-UPS ES Benefits: - Protection: - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Data line surge protection: Provides protection of connected equipment from power surges on the data lines - Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals - Convenience: - Audible alarms: Provides notification of changing utility power and UPS conditions - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Cold-start capable: Provides temporary battery power when the utility power is out - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Resettable circuit breakers Enables a quick recovery from overload events - Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles Includes: - CD with software - USB cable - User Manual

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS ES 8 Outlet 550VA 120V - BE550G - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS ES 8 Outlet 550VA 120V
BE550G
APC Back-UPS ES 8 Outlet 550VA 120V BE550G
APC Back-UPS ES 8 Outlet 550VA 120V utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. Back-UPS ES Features: - Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Battery replacement without tools: Allows quick, easy battery replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - LED status indicators Quickly understand unit and power status with visual indicators - Replace Battery LED: An external Replace Battery LED informs the end-user that the battery needs to be replaced. - USB connectivity: Provides management of the UPS via a USB port (not available on all models) - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - RoHS compliant - NON Wall-mountable - Back-UPS ES Benefits: - Protection: - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Data line surge protection: Provides protection of connected equipment from power surges on the data lines - Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals - Convenience: - Audible alarms: Provides notification of changing utility power and UPS conditions - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Cold-start capable: Provides temporary battery power when the utility power is out - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Resettable circuit breakers Enables a quick recovery from overload events - Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles Includes: - CD with software - USB cable - User Manual

APC Back-UPS ES 8 Outlet 550VA 120V utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill.
Back-UPS ES Features:
- Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance
- Battery replacement without tools: Allows quick, easy battery replacement
- Disconnected battery notification: Warns when a battery is not available to provide backup power
- Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging
- LED status indicators Quickly understand unit and power status with visual indicators
- Replace Battery LED: An external Replace Battery LED informs the end-user that the battery needs to be replaced.
- USB connectivity: Provides management of the UPS via a USB port (not available on all models)
- User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
- RoHS compliant
- NON Wall-mountable
- Back-UPS ES Benefits:
- Protection:
- Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment
- Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances
- Data line surge protection: Provides protection of connected equipment from power surges on the data lines
- Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals
- Convenience:
- Audible alarms: Provides notification of changing utility power and UPS conditions
- Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced
- Cold-start capable: Provides temporary battery power when the utility power is out
- Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced Resettable circuit breakers Enables a quick recovery from overload events
- Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles
Includes:
- CD with software
- USB cable
- User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BE550G
Product Name APC Back-UPS ES 8 Outlet 550VA 120V
Volt-Amp Rating 0.5500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10452 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.8 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details