TelephoneStuff.com Tripp Lite Smart 500 Intelligent Line-Interactive USB UPS.. SMART500USB

Description
The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment. Features: - 550VA - 300 Watts - 120V output - Backup time: 17 minutes at 1/2 load, 5 minutes at full load - 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp) - Supports entry level PC systems for up to 30 minutes during power failures to enable a safe system shutdown - Built-in RJ11 phone suppression jacks protect modem, fax machine or other peripheral with a dialup or DSL line phone connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Battery replacement via built-in access panel - Battery recharge time : 2-4 hours Typical Applications: Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.
Description
The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment. Features: - 550VA - 300 Watts - 120V output - Backup time: 17 minutes at 1/2 load, 5 minutes at full load - 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp) - Supports entry level PC systems for up to 30 minutes during power failures to enable a safe system shutdown - Built-in RJ11 phone suppression jacks protect modem, fax machine or other peripheral with a dialup or DSL line phone connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Battery replacement via built-in access panel - Battery recharge time : 2-4 hours Typical Applications: Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 500 Intelligent Line-Interactive USB UPS.. - SMART500USB - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 500 Intelligent Line-Interactive USB UPS..
SMART500USB
Tripp Lite Smart 500 Intelligent Line-Interactive USB UPS.. SMART500USB
The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment. Features: - 550VA - 300 Watts - 120V output - Backup time: 17 minutes at 1/2 load, 5 minutes at full load - 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp) - Supports entry level PC systems for up to 30 minutes during power failures to enable a safe system shutdown - Built-in RJ11 phone suppression jacks protect modem, fax machine or other peripheral with a dialup or DSL line phone connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Battery replacement via built-in access panel - Battery recharge time : 2-4 hours Typical Applications: Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.

The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment.
Features:
- 550VA
- 300 Watts
- 120V output
- Backup time: 17 minutes at 1/2 load, 5 minutes at full load
- 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp)
- Supports entry level PC systems for up to 30 minutes during power failures to enable a safe system shutdown
- Built-in RJ11 phone suppression jacks protect modem, fax machine or other peripheral with a dialup or DSL line phone connection
- Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status
- Battery replacement via built-in access panel
- Battery recharge time : 2-4 hours
Typical Applications:
Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART500USB
Product Name Tripp Lite Smart 500 Intelligent Line-Interactive USB UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10345 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2877229 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details