TelephoneStuff.com APC 500VA Uninterruptible Power Supply APC-BK500

Description
The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. The APC back-UPS CS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or to shut down your system in the event of an extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges, even lightning. Features: - 500VA - 300 Watt - 6 Outlets
Description
The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. The APC back-UPS CS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or to shut down your system in the event of an extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges, even lightning. Features: - 500VA - 300 Watt - 6 Outlets

Suppliers

Company
Product
Description
Supplier Links
APC 500VA Uninterruptible Power Supply - APC-BK500 - TelephoneStuff.com
Huntington Beach, CA, USA
APC 500VA Uninterruptible Power Supply
APC-BK500
APC 500VA Uninterruptible Power Supply APC-BK500
The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. The APC back-UPS CS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or to shut down your system in the event of an extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges, even lightning. Features: - 500VA - 300 Watt - 6 Outlets

The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. The APC back-UPS CS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or to shut down your system in the event of an extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges, even lightning.
Features:
- 500VA
- 300 Watt
- 6 Outlets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number APC-BK500
Product Name APC 500VA Uninterruptible Power Supply
Volt-Amp Rating 0.5000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Uninterruptible Power Supplies - 2877240 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details