TelephoneStuff.com MINUTEMAN Pro 520 VA Line-Interactive UPS MMN-PRO-520

Description
Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 4 receptacles (3 battery backup and one surge only)
Description
Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 4 receptacles (3 battery backup and one surge only)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Pro 520 VA Line-Interactive UPS - MMN-PRO-520 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Pro 520 VA Line-Interactive UPS
MMN-PRO-520
MINUTEMAN Pro 520 VA Line-Interactive UPS MMN-PRO-520
Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 4 receptacles (3 battery backup and one surge only)

Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers.
Features:
- Full protection from sags, surges, spikes, and blackouts
- Hot swappable batteries
- Includes surge only receptacle
- Fax/modem/data protection
- Automatic voltage regulation and MINUTEMAN Sentry Power Management software
- 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only)
- 4 receptacles (3 battery backup and one surge only)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-PRO-520
Product Name MINUTEMAN Pro 520 VA Line-Interactive UPS
Volt-Amp Rating 0.5200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10144 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase; DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details