TelephoneStuff.com APC Symmetra LX , 8000VA/6400W with Smart-Slot SYA8K8P

Description
Symmetra LX, 8000VA/6400W, with input 208V/output 120V, 208V, interface port DB-9 RS-232, smart-slot, and extended runtime model. Features: - Cold-start capable - Hot-swappable power modules - Removable input/output wiring tray - Intelligent battery management - SmartSlot - Automatic internal bypass - Programmable frequency - InfraStruXure manager compatible - Predictive failure notification
Description
Symmetra LX, 8000VA/6400W, with input 208V/output 120V, 208V, interface port DB-9 RS-232, smart-slot, and extended runtime model. Features: - Cold-start capable - Hot-swappable power modules - Removable input/output wiring tray - Intelligent battery management - SmartSlot - Automatic internal bypass - Programmable frequency - InfraStruXure manager compatible - Predictive failure notification

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra LX , 8000VA/6400W with Smart-Slot - SYA8K8P - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra LX , 8000VA/6400W with Smart-Slot
SYA8K8P
APC Symmetra LX , 8000VA/6400W with Smart-Slot SYA8K8P
Symmetra LX, 8000VA/6400W, with input 208V/output 120V, 208V, interface port DB-9 RS-232, smart-slot, and extended runtime model. Features: - Cold-start capable - Hot-swappable power modules - Removable input/output wiring tray - Intelligent battery management - SmartSlot - Automatic internal bypass - Programmable frequency - InfraStruXure manager compatible - Predictive failure notification

Symmetra LX, 8000VA/6400W, with input 208V/output 120V, 208V, interface port DB-9 RS-232, smart-slot, and extended runtime model.
Features:
- Cold-start capable
- Hot-swappable power modules
- Removable input/output wiring tray
- Intelligent battery management
- SmartSlot
- Automatic internal bypass
- Programmable frequency
- InfraStruXure manager compatible
- Predictive failure notification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SYA8K8P
Product Name APC Symmetra LX , 8000VA/6400W with Smart-Slot
Volt-Amp Rating 8 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877224 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.2 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details