TelephoneStuff.com Tripp Lite On-Line Sine Wave UPS System, 2400 Watts Output SU3000RT3U

Description
Offers the most complete protection from blackouts, brownouts, spikes and line noise the Unison series UPS systems feature pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation. Includes Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Features: - 2400 Watts - 120 Volt - Backup Time:Half load 17 min. - Uses BP72V12-2U External Battery Pack - 19" Standard rack mount(3U) or Tower mount - SNMP/Web card accessory slot - DB9 Serial port for Network Interface - 8 Customized Load Management Receptacles - 9 AC Receptacles : 1 - 30 Amp, 4 - 15 Amp, and 4 - 20 Amp) - Two individually switchable load banks of which can be independently controlled via software interface - 2 Serial Ports - Removes harmonic distortion, electrical impulses, frequency variations and other hard to solve power problems Common Applications Include: High speed routers and large PBX type telephone systems
Description
Offers the most complete protection from blackouts, brownouts, spikes and line noise the Unison series UPS systems feature pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation. Includes Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Features: - 2400 Watts - 120 Volt - Backup Time:Half load 17 min. - Uses BP72V12-2U External Battery Pack - 19" Standard rack mount(3U) or Tower mount - SNMP/Web card accessory slot - DB9 Serial port for Network Interface - 8 Customized Load Management Receptacles - 9 AC Receptacles : 1 - 30 Amp, 4 - 15 Amp, and 4 - 20 Amp) - Two individually switchable load banks of which can be independently controlled via software interface - 2 Serial Ports - Removes harmonic distortion, electrical impulses, frequency variations and other hard to solve power problems Common Applications Include: High speed routers and large PBX type telephone systems

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite On-Line Sine Wave UPS System, 2400 Watts Output - SU3000RT3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite On-Line Sine Wave UPS System, 2400 Watts Output
SU3000RT3U
Tripp Lite On-Line Sine Wave UPS System, 2400 Watts Output SU3000RT3U
Offers the most complete protection from blackouts, brownouts, spikes and line noise the Unison series UPS systems feature pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation. Includes Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Features: - 2400 Watts - 120 Volt - Backup Time:Half load 17 min. - Uses BP72V12-2U External Battery Pack - 19" Standard rack mount(3U) or Tower mount - SNMP/Web card accessory slot - DB9 Serial port for Network Interface - 8 Customized Load Management Receptacles - 9 AC Receptacles : 1 - 30 Amp, 4 - 15 Amp, and 4 - 20 Amp) - Two individually switchable load banks of which can be independently controlled via software interface - 2 Serial Ports - Removes harmonic distortion, electrical impulses, frequency variations and other hard to solve power problems Common Applications Include: High speed routers and large PBX type telephone systems

Offers the most complete protection from blackouts, brownouts, spikes and line noise the Unison series UPS systems feature pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation. Includes Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment.
Features:
- 2400 Watts
- 120 Volt
- Backup Time:Half load 17 min.
- Uses BP72V12-2U External Battery Pack
- 19" Standard rack mount(3U) or Tower mount
- SNMP/Web card accessory slot
- DB9 Serial port for Network Interface
- 8 Customized Load Management Receptacles
- 9 AC Receptacles : 1 - 30 Amp, 4 - 15 Amp, and 4 - 20 Amp)
- Two individually switchable load banks of which can be independently controlled via software interface
- 2 Serial Ports
- Removes harmonic distortion, electrical impulses, frequency variations and other hard to solve power problems
Common Applications Include:
High speed routers and large PBX type telephone systems

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU3000RT3U
Product Name Tripp Lite On-Line Sine Wave UPS System, 2400 Watts Output
Unlock Full Specs
to access all available technical data

Similar Products

AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1195-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.1200 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details