TelephoneStuff.com Leviton Pro 625VA Uninterruptible Power Supply U0625-AKP

Description
Pro 625VA Uninterruptible Power Supply (UPS) has a Maximum back-up time of 70 minutes. UPS Features: - Lower operating temperatures - Single circuit board with minimal wiring - Energy-saving sleep mode - Cold start capability (DC power up) - Advanced battery management - Surge protection on AC & communication line - 2-Outlets - Simulated sine wave - Power: 625VA
Description
Pro 625VA Uninterruptible Power Supply (UPS) has a Maximum back-up time of 70 minutes. UPS Features: - Lower operating temperatures - Single circuit board with minimal wiring - Energy-saving sleep mode - Cold start capability (DC power up) - Advanced battery management - Surge protection on AC & communication line - 2-Outlets - Simulated sine wave - Power: 625VA

Suppliers

Company
Product
Description
Supplier Links
Leviton Pro 625VA Uninterruptible Power Supply - U0625-AKP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pro 625VA Uninterruptible Power Supply
U0625-AKP
Leviton Pro 625VA Uninterruptible Power Supply U0625-AKP
Pro 625VA Uninterruptible Power Supply (UPS) has a Maximum back-up time of 70 minutes. UPS Features: - Lower operating temperatures - Single circuit board with minimal wiring - Energy-saving sleep mode - Cold start capability (DC power up) - Advanced battery management - Surge protection on AC & communication line - 2-Outlets - Simulated sine wave - Power: 625VA

Pro 625VA Uninterruptible Power Supply (UPS) has a Maximum back-up time of 70 minutes.
UPS Features:
- Lower operating temperatures
- Single circuit board with minimal wiring
- Energy-saving sleep mode
- Cold start capability (DC power up)
- Advanced battery management
- Surge protection on AC & communication line
- 2-Outlets
- Simulated sine wave
- Power: 625VA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U0625-AKP
Product Name Leviton Pro 625VA Uninterruptible Power Supply
Volt-Amp Rating 0.6250 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00297 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 688359 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details