TelephoneStuff.com APC Smart-UPS RT 5000VA 208V SURT5000XLT

Description
The Smart-UPS RT 5000VA 208V Rack-mountable protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Features - Automatic self-test - LED status indicators - Frequency and voltage regulation
Description
The Smart-UPS RT 5000VA 208V Rack-mountable protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Features - Automatic self-test - LED status indicators - Frequency and voltage regulation

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 5000VA 208V - SURT5000XLT - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 5000VA 208V
SURT5000XLT
APC Smart-UPS RT 5000VA 208V SURT5000XLT
The Smart-UPS RT 5000VA 208V Rack-mountable protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Features - Automatic self-test - LED status indicators - Frequency and voltage regulation

The Smart-UPS RT 5000VA 208V Rack-mountable protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems.
Features
- Automatic self-test
- LED status indicators
- Frequency and voltage regulation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURT5000XLT
Product Name APC Smart-UPS RT 5000VA 208V
Volt-Amp Rating 5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS ISR3001B3-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details