TelephoneStuff.com APC Smart-UPS 620VA 120V SU620NET

Description
In three months time, the data stored on a new computer is often worth more than the computer itself. On a network fileserver, data value could reach these levels in a matter of days. When your network goes down, work in progress vanishes instantly. The best way to protect your data, and your workgroup’s productivity, is with an APC Smart-UPS. Features - Network manageable - Power conditioning - Predictive failure notification
Description
In three months time, the data stored on a new computer is often worth more than the computer itself. On a network fileserver, data value could reach these levels in a matter of days. When your network goes down, work in progress vanishes instantly. The best way to protect your data, and your workgroup’s productivity, is with an APC Smart-UPS. Features - Network manageable - Power conditioning - Predictive failure notification

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 620VA 120V - SU620NET - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 620VA 120V
SU620NET
APC Smart-UPS 620VA 120V SU620NET
In three months time, the data stored on a new computer is often worth more than the computer itself. On a network fileserver, data value could reach these levels in a matter of days. When your network goes down, work in progress vanishes instantly. The best way to protect your data, and your workgroup’s productivity, is with an APC Smart-UPS. Features - Network manageable - Power conditioning - Predictive failure notification

In three months time, the data stored on a new computer is often worth more than the computer itself. On a network fileserver, data value could reach these levels in a matter of days. When your network goes down, work in progress vanishes instantly. The best way to protect your data, and your workgroup’s productivity, is with an APC Smart-UPS.
Features
- Network manageable
- Power conditioning
- Predictive failure notification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU620NET
Product Name APC Smart-UPS 620VA 120V
Volt-Amp Rating 0.6200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details