TelephoneStuff.com APC Back-UPS 1200VA 120V BR1200

Description
High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Features: - 120V nominal output voltage - Backup time at half load: 11.7 minutes (390 Watts) - Backup time at full load: 3.4 minutes (780 Watts) - Dimensions: 14.60" H x 3.40" W x 13.10" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual
Description
High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Features: - 120V nominal output voltage - Backup time at half load: 11.7 minutes (390 Watts) - Backup time at full load: 3.4 minutes (780 Watts) - Dimensions: 14.60" H x 3.40" W x 13.10" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS 1200VA 120V - BR1200 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS 1200VA 120V
BR1200
APC Back-UPS 1200VA 120V BR1200
High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Features: - 120V nominal output voltage - Backup time at half load: 11.7 minutes (390 Watts) - Backup time at full load: 3.4 minutes (780 Watts) - Dimensions: 14.60" H x 3.40" W x 13.10" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual

High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.
Features:
- 120V nominal output voltage
- Backup time at half load: 11.7 minutes (390 Watts)
- Backup time at full load: 3.4 minutes (780 Watts)
- Dimensions: 14.60" H x 3.40" W x 13.10" D
- Lightning and surge protection
- Internet FAX, modem, DSL surge protection
- Resettable circuit breaker
- Automatic voltage regulation
- Building wiring fault indicator
- USB connectivity
- Auto diagnostic testing
- Intelligent battery management
- Audible alarms
- User replaceable batteries
- Faster recharge time
- Cold-start
- Hot swap batteries
- Overload Indicator
- Replace battery indicator
- Automatic shutdown
- PC and MAC compatible
Includes:
- CD with software
- Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software
- USB cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1200
Product Name APC Back-UPS 1200VA 120V
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10371 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details