TelephoneStuff.com APC Smart UPS 120V SU2200RMXL3U

Description
APC's slim line rack-mount Smart-UPS delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms
Description
APC's slim line rack-mount Smart-UPS delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms

Suppliers

Company
Product
Description
Supplier Links
APC Smart UPS 120V - SU2200RMXL3U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart UPS 120V
SU2200RMXL3U
APC Smart UPS 120V SU2200RMXL3U
APC's slim line rack-mount Smart-UPS delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms

APC's slim line rack-mount Smart-UPS delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS.
Features:
- Adjustable voltage sensitivity
- Adjustable voltage-transfer points
- Audible alarms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU2200RMXL3U
Product Name APC Smart UPS 120V
Unlock Full Specs
to access all available technical data

Similar Products

1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7793803 - RS Components, Ltd.
Specs
Technology Line interactive
View Details