TelephoneStuff.com Tripp Lite Smart 1400 Rack Mount UPS System SMART1400RM

Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and 2 - 6' Network Cables compatible with every brand of UPS, from every manufacturer providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Features - 1400 NET in 19" rackmount - Rackspace: 3U - 1400VA - 940 Watts - 120V output - "Hot Swap" battery capabilities - 8 AC receptacles (15 amp) - 1 customized load management receptacle - Diagnostic LED's - indicate 17 performance conditions - Backup time: 26 min. at 1/2 load, 10 min. at full load - Line-interactive with 4 levels of AVR - Complete surge protection and EMI/RFI noise filtering - 2 DB9 serial ports to manage 2 network servers simultaneously - SNMP-compatible
Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and 2 - 6' Network Cables compatible with every brand of UPS, from every manufacturer providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Features - 1400 NET in 19" rackmount - Rackspace: 3U - 1400VA - 940 Watts - 120V output - "Hot Swap" battery capabilities - 8 AC receptacles (15 amp) - 1 customized load management receptacle - Diagnostic LED's - indicate 17 performance conditions - Backup time: 26 min. at 1/2 load, 10 min. at full load - Line-interactive with 4 levels of AVR - Complete surge protection and EMI/RFI noise filtering - 2 DB9 serial ports to manage 2 network servers simultaneously - SNMP-compatible

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 1400 Rack Mount UPS System - SMART1400RM - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 1400 Rack Mount UPS System
SMART1400RM
Tripp Lite Smart 1400 Rack Mount UPS System SMART1400RM
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and 2 - 6' Network Cables compatible with every brand of UPS, from every manufacturer providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Features - 1400 NET in 19" rackmount - Rackspace: 3U - 1400VA - 940 Watts - 120V output - "Hot Swap" battery capabilities - 8 AC receptacles (15 amp) - 1 customized load management receptacle - Diagnostic LED's - indicate 17 performance conditions - Backup time: 26 min. at 1/2 load, 10 min. at full load - Line-interactive with 4 levels of AVR - Complete surge protection and EMI/RFI noise filtering - 2 DB9 serial ports to manage 2 network servers simultaneously - SNMP-compatible

The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and 2 - 6' Network Cables compatible with every brand of UPS, from every manufacturer providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment.
Features
- 1400 NET in 19" rackmount
- Rackspace: 3U
- 1400VA
- 940 Watts
- 120V output
- "Hot Swap" battery capabilities
- 8 AC receptacles (15 amp)
- 1 customized load management receptacle
- Diagnostic LED's - indicate 17 performance conditions
- Backup time: 26 min. at 1/2 load, 10 min. at full load
- Line-interactive with 4 levels of AVR
- Complete surge protection and EMI/RFI noise filtering
- 2 DB9 serial ports to manage 2 network servers simultaneously
- SNMP-compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1400RM
Product Name Tripp Lite Smart 1400 Rack Mount UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10145 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase; DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 1468158 - RS Components, Ltd.
Specs
Technology Ups
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details