TelephoneStuff.com MINUTEMAN MBK 680 VA Standby UPS MMN-MBK-680

Description
MBK 680 is a 680VA/442W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle
Description
MBK 680 is a 680VA/442W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MBK 680 VA Standby UPS - MMN-MBK-680 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MBK 680 VA Standby UPS
MMN-MBK-680
MINUTEMAN MBK 680 VA Standby UPS MMN-MBK-680
MBK 680 is a 680VA/442W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle

MBK 680 is a 680VA/442W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet.
Features:
- Hot-swappable batteries
- Modem/fax protection
- One surge only receptacle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-MBK-680
Product Name MINUTEMAN MBK 680 VA Standby UPS
Volt-Amp Rating 0.6800 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 2875407 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details