TelephoneStuff.com MINUTEMAN SmartSine 700VA True Sinewave UPS with 8 Outlets S700

Description
SmartSine 700VA True Sinewave UPS with 8 Outlets maintains vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing clean AC power to sensitive electronic equipment. UPS Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Brower) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5" L x 17.8" W x 8.9" H
Description
SmartSine 700VA True Sinewave UPS with 8 Outlets maintains vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing clean AC power to sensitive electronic equipment. UPS Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Brower) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5" L x 17.8" W x 8.9" H

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN SmartSine 700VA True Sinewave UPS with 8 Outlets - S700 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN SmartSine 700VA True Sinewave UPS with 8 Outlets
S700
MINUTEMAN SmartSine 700VA True Sinewave UPS with 8 Outlets S700
SmartSine 700VA True Sinewave UPS with 8 Outlets maintains vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing clean AC power to sensitive electronic equipment. UPS Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Brower) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5" L x 17.8" W x 8.9" H

SmartSine 700VA True Sinewave UPS with 8 Outlets maintains vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing clean AC power to sensitive electronic equipment.
UPS Features:
- True Sinewave Output
- Line-Interactive Topology
- 8 Receptacles
- Independent Battery Bypass
- Fax/Modem/Data Protection
- Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Brower)
- Includes MINUTEMAN SentryII Power Management Software
- Dimensions: 6.5" L x 17.8" W x 8.9" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number S700
Product Name MINUTEMAN SmartSine 700VA True Sinewave UPS with 8 Outlets
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B1-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details