TelephoneStuff.com Tripp Lite Internet Office 550VA Ultra-Compact Standby.. INTERNET550SER

Description
Internet Office 550VA Ultra-Compact Standby 120V UPS with Serial Port provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss. Features: - Built-in serial port interface provides simple communications for automatic system shutdown if power fails while the system runs unattended - 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Attractive stealth black UPS color scheme - Built-in single line phone jacks protects peripherals with a standard dialup phone line connection - Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation - 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Ultra-compact housing fits anywhere, wall mountable - Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch - Output Volt Amp Capacity: 550VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 2.5 minutes (180w) - Half Load Runtime: 10 minutes (90w)
Description
Internet Office 550VA Ultra-Compact Standby 120V UPS with Serial Port provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss. Features: - Built-in serial port interface provides simple communications for automatic system shutdown if power fails while the system runs unattended - 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Attractive stealth black UPS color scheme - Built-in single line phone jacks protects peripherals with a standard dialup phone line connection - Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation - 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Ultra-compact housing fits anywhere, wall mountable - Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch - Output Volt Amp Capacity: 550VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 2.5 minutes (180w) - Half Load Runtime: 10 minutes (90w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Internet Office 550VA Ultra-Compact Standby.. - INTERNET550SER - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Internet Office 550VA Ultra-Compact Standby..
INTERNET550SER
Tripp Lite Internet Office 550VA Ultra-Compact Standby.. INTERNET550SER
Internet Office 550VA Ultra-Compact Standby 120V UPS with Serial Port provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss. Features: - Built-in serial port interface provides simple communications for automatic system shutdown if power fails while the system runs unattended - 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Attractive stealth black UPS color scheme - Built-in single line phone jacks protects peripherals with a standard dialup phone line connection - Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation - 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Ultra-compact housing fits anywhere, wall mountable - Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch - Output Volt Amp Capacity: 550VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 2.5 minutes (180w) - Half Load Runtime: 10 minutes (90w)

Internet Office 550VA Ultra-Compact Standby 120V UPS with Serial Port provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss.
Features:
- Built-in serial port interface provides simple communications for automatic system shutdown if power fails while the system runs unattended
- 4 battery supported outlets protect computer, monitor and one vital system peripheral, plus 4 additional surge suppression-only outlets for
printers and other system accessories not requiring battery support
- Attractive stealth black UPS color scheme
- Built-in single line phone jacks protects peripherals with a standard dialup phone line connection
- Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation
- 550VA /300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions
- Ultra-compact housing fits anywhere, wall mountable
- Includes attached 6 ft. AC power cord with space saving right angle plug, on/off power switch
- Output Volt Amp Capacity: 550VA
- Output Watt Capacity: 300 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Eight 5-15R outlets
- Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets
- Full Load Runtime: 2.5 minutes (180w)
- Half Load Runtime: 10 minutes (90w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNET550SER
Product Name Tripp Lite Internet Office 550VA Ultra-Compact Standby..
Volt-Amp Rating 0.5500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10362 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 2355101 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details