TelephoneStuff.com Tripp Lite SmartPro XL 1000VA Medical Grade UPS System SMART1200XLHG

Description
SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Medical Grade UPS Features: - Ideal UPS protection for applications in medical patient-care areas where UL 60601-1 listed medical electrical equipment is required - Built-in isolation transformer with faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes - Provides connected equipment with continuous power during short and long duration loss of commercial power - Expandable runtime is available with the addition of one or more external battery packs (BP36V15-2U limit 1 or BP36V42-3U multi-pack compatible) - Line-interactive voltage regulation corrects brownouts and overvoltages from 81 to 143 volts back to usable 120V output levels, without using battery power - Hospital-grade plug and outlets offer added degree of safety and reliability to input/output connections - Full line isolation prevents shock potential and operational problems in sensitive electronic equipment - Resistant to electrostatic discharge - Supports loads up to 1000VA/750 Watts - 28 minutes half load runtime (500VA/375 watts), 10 minutes full load runtime (1000VA/750 watts) - 4 protected hospital-grade outlets with a 6-foot cord - USB and DB9 communication ports - Complete surge protection, line isolation and EMI/RFI noise filtering - PowerAlert unattended shutdown software and complete cabling included - 5 diagnostic LEDs indicate: AC present, On battery, Voltage correction, Overload and battery low/replace - Battery replacement door - Back panel grounding lug
Description
SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Medical Grade UPS Features: - Ideal UPS protection for applications in medical patient-care areas where UL 60601-1 listed medical electrical equipment is required - Built-in isolation transformer with faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes - Provides connected equipment with continuous power during short and long duration loss of commercial power - Expandable runtime is available with the addition of one or more external battery packs (BP36V15-2U limit 1 or BP36V42-3U multi-pack compatible) - Line-interactive voltage regulation corrects brownouts and overvoltages from 81 to 143 volts back to usable 120V output levels, without using battery power - Hospital-grade plug and outlets offer added degree of safety and reliability to input/output connections - Full line isolation prevents shock potential and operational problems in sensitive electronic equipment - Resistant to electrostatic discharge - Supports loads up to 1000VA/750 Watts - 28 minutes half load runtime (500VA/375 watts), 10 minutes full load runtime (1000VA/750 watts) - 4 protected hospital-grade outlets with a 6-foot cord - USB and DB9 communication ports - Complete surge protection, line isolation and EMI/RFI noise filtering - PowerAlert unattended shutdown software and complete cabling included - 5 diagnostic LEDs indicate: AC present, On battery, Voltage correction, Overload and battery low/replace - Battery replacement door - Back panel grounding lug

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro XL 1000VA Medical Grade UPS System - SMART1200XLHG - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro XL 1000VA Medical Grade UPS System
SMART1200XLHG
Tripp Lite SmartPro XL 1000VA Medical Grade UPS System SMART1200XLHG
SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Medical Grade UPS Features: - Ideal UPS protection for applications in medical patient-care areas where UL 60601-1 listed medical electrical equipment is required - Built-in isolation transformer with faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes - Provides connected equipment with continuous power during short and long duration loss of commercial power - Expandable runtime is available with the addition of one or more external battery packs (BP36V15-2U limit 1 or BP36V42-3U multi-pack compatible) - Line-interactive voltage regulation corrects brownouts and overvoltages from 81 to 143 volts back to usable 120V output levels, without using battery power - Hospital-grade plug and outlets offer added degree of safety and reliability to input/output connections - Full line isolation prevents shock potential and operational problems in sensitive electronic equipment - Resistant to electrostatic discharge - Supports loads up to 1000VA/750 Watts - 28 minutes half load runtime (500VA/375 watts), 10 minutes full load runtime (1000VA/750 watts) - 4 protected hospital-grade outlets with a 6-foot cord - USB and DB9 communication ports - Complete surge protection, line isolation and EMI/RFI noise filtering - PowerAlert unattended shutdown software and complete cabling included - 5 diagnostic LEDs indicate: AC present, On battery, Voltage correction, Overload and battery low/replace - Battery replacement door - Back panel grounding lug

SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical electrical equipment.
Medical Grade UPS Features:
- Ideal UPS protection for applications in medical patient-care areas where UL 60601-1 listed medical electrical equipment is required
- Built-in isolation transformer with faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes
- Provides connected equipment with continuous power during short and long duration loss of commercial power
- Expandable runtime is available with the addition of one or more external battery packs (BP36V15-2U limit 1 or BP36V42-3U multi-pack compatible)
- Line-interactive voltage regulation corrects brownouts and overvoltages from 81 to 143 volts back to usable 120V output levels, without using battery power
- Hospital-grade plug and outlets offer added degree of safety and reliability to input/output connections
- Full line isolation prevents shock potential and operational problems in sensitive electronic equipment
- Resistant to electrostatic discharge
- Supports loads up to 1000VA/750 Watts
- 28 minutes half load runtime (500VA/375 watts), 10 minutes full load runtime (1000VA/750 watts)
- 4 protected hospital-grade outlets with a 6-foot cord
- USB and DB9 communication ports
- Complete surge protection, line isolation and EMI/RFI noise filtering
- PowerAlert unattended shutdown software and complete cabling included
- 5 diagnostic LEDs indicate: AC present, On battery, Voltage correction, Overload and battery low/replace
- Battery replacement door
- Back panel grounding lug

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1200XLHG
Product Name Tripp Lite SmartPro XL 1000VA Medical Grade UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 1880191 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10203 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details