TelephoneStuff.com APC Back-UPS ES 6 Outlet Battery Backup and Protection for.. BE350G

Description
Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length power outages. It also safeguards your equipment from damaging surges and spikes that travel along your utility and phone lines. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving electricity consumption. Battery Backup Features: - 6 Outlet, 350VA, 120 V, without Auto Shutdown Software - Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment - Audible Alarms: Provides notification of changing utility power and UPS conditions - RoHS compliant, meaning its manufacture and ultimate disposal is easier on the environment - Output Power Capacity: 200 Watts / 350 VA - Max Configurable Power: 200 Watts / 350 VA - Nominal Output Voltage: 120V - Output Connections: (3) NEMA 5-15R (Battery Backup) and (3) NEMA 5-15R (Surge Protection) - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte - leakproof - Typical recharge time: 16 hours - Available Color: Charcoal
Description
Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length power outages. It also safeguards your equipment from damaging surges and spikes that travel along your utility and phone lines. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving electricity consumption. Battery Backup Features: - 6 Outlet, 350VA, 120 V, without Auto Shutdown Software - Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment - Audible Alarms: Provides notification of changing utility power and UPS conditions - RoHS compliant, meaning its manufacture and ultimate disposal is easier on the environment - Output Power Capacity: 200 Watts / 350 VA - Max Configurable Power: 200 Watts / 350 VA - Nominal Output Voltage: 120V - Output Connections: (3) NEMA 5-15R (Battery Backup) and (3) NEMA 5-15R (Surge Protection) - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte - leakproof - Typical recharge time: 16 hours - Available Color: Charcoal

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS ES 6 Outlet Battery Backup and Protection for.. - BE350G - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS ES 6 Outlet Battery Backup and Protection for..
BE350G
APC Back-UPS ES 6 Outlet Battery Backup and Protection for.. BE350G
Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length power outages. It also safeguards your equipment from damaging surges and spikes that travel along your utility and phone lines. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving electricity consumption. Battery Backup Features: - 6 Outlet, 350VA, 120 V, without Auto Shutdown Software - Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment - Audible Alarms: Provides notification of changing utility power and UPS conditions - RoHS compliant, meaning its manufacture and ultimate disposal is easier on the environment - Output Power Capacity: 200 Watts / 350 VA - Max Configurable Power: 200 Watts / 350 VA - Nominal Output Voltage: 120V - Output Connections: (3) NEMA 5-15R (Battery Backup) and (3) NEMA 5-15R (Surge Protection) - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte - leakproof - Typical recharge time: 16 hours - Available Color: Charcoal

Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length power outages. It also safeguards your equipment from damaging surges and spikes that travel along your utility and phone lines. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving electricity consumption.
Battery Backup Features:
- 6 Outlet, 350VA, 120 V, without Auto Shutdown Software
- Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance
- Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment
- Audible Alarms: Provides notification of changing utility power and UPS conditions
- RoHS compliant, meaning its manufacture and ultimate disposal is easier on the environment
- Output Power Capacity: 200 Watts / 350 VA
- Max Configurable Power: 200 Watts / 350 VA
- Nominal Output Voltage: 120V
- Output Connections: (3) NEMA 5-15R (Battery Backup) and (3) NEMA 5-15R (Surge Protection)
- Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte - leakproof
- Typical recharge time: 16 hours
- Available Color: Charcoal

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BE350G
Product Name APC Back-UPS ES 6 Outlet Battery Backup and Protection for..
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B1-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details