TelephoneStuff.com Tripp Lite Smart 3000 UPS System SMART3000

Description
Smart 3000 UPS System provides battery backup for networks and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 3,000 VA output power rating (2,400 watts) - 8 protected outlets (4 NEMA 5-15, 4 NEMA 5-20); 8-ft. cord (NEMA L5-30 plug) - EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple network servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 3 (6-ft.) network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS from every manufacturer - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - External battery capability
Description
Smart 3000 UPS System provides battery backup for networks and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 3,000 VA output power rating (2,400 watts) - 8 protected outlets (4 NEMA 5-15, 4 NEMA 5-20); 8-ft. cord (NEMA L5-30 plug) - EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple network servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 3 (6-ft.) network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS from every manufacturer - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - External battery capability

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 3000 UPS System - SMART3000 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 3000 UPS System
SMART3000
Tripp Lite Smart 3000 UPS System SMART3000
Smart 3000 UPS System provides battery backup for networks and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 3,000 VA output power rating (2,400 watts) - 8 protected outlets (4 NEMA 5-15, 4 NEMA 5-20); 8-ft. cord (NEMA L5-30 plug) - EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple network servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 3 (6-ft.) network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS from every manufacturer - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - External battery capability

Smart 3000 UPS System provides battery backup for networks and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.
Features:
- 3,000 VA output power rating (2,400 watts)
- 8 protected outlets (4 NEMA 5-15, 4 NEMA 5-20); 8-ft. cord (NEMA L5-30 plug)
- EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple network servers simultaneously; SNMP-compatible
- PowerAlert Unattended Shutdown Software and 3 (6-ft.) network cables included
- EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS from every manufacturer
- Line-interactive with 4 levels of automatic voltage regulation (AVR)
- Complete surge protection and EMI/RFI noise filtering
- $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage!
- Diagnostic LEDs (indicate 17 performance conditions)
- External battery capability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART3000
Product Name Tripp Lite Smart 3000 UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00236 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 7894079 - RS Components, Ltd.
Specs
Technology Battery charger
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details