TelephoneStuff.com Tripp Lite Eco 550VA Energy-Saving Standby 120V UPS with.. ECO550UPS

Description
Eco 550VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use - Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to only 3 watts with only 4 BTU/hr. of heat output - Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards - 550VA / 300 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 17 minutes - Includes 4 UPS supported outlets for computer, monitor and 2 vital system peripherals requiring uninterrupted power - Includes 4 Surge-only outlets for accessories not requiring battery support - Three of the surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use - USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure - Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections - USB cable included - Space-saving right angle input plug - Output Volt Amp Capacity: 550VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3.5 minutes (300w) - Half Load Runtime: 10 minutes (150w)
Description
Eco 550VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use - Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to only 3 watts with only 4 BTU/hr. of heat output - Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards - 550VA / 300 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 17 minutes - Includes 4 UPS supported outlets for computer, monitor and 2 vital system peripherals requiring uninterrupted power - Includes 4 Surge-only outlets for accessories not requiring battery support - Three of the surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use - USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure - Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections - USB cable included - Space-saving right angle input plug - Output Volt Amp Capacity: 550VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3.5 minutes (300w) - Half Load Runtime: 10 minutes (150w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Eco 550VA Energy-Saving Standby 120V UPS with.. - ECO550UPS - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Eco 550VA Energy-Saving Standby 120V UPS with..
ECO550UPS
Tripp Lite Eco 550VA Energy-Saving Standby 120V UPS with.. ECO550UPS
Eco 550VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use - Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to only 3 watts with only 4 BTU/hr. of heat output - Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards - 550VA / 300 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 17 minutes - Includes 4 UPS supported outlets for computer, monitor and 2 vital system peripherals requiring uninterrupted power - Includes 4 Surge-only outlets for accessories not requiring battery support - Three of the surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use - USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure - Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections - USB cable included - Space-saving right angle input plug - Output Volt Amp Capacity: 550VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3.5 minutes (300w) - Half Load Runtime: 10 minutes (150w)

Eco 550VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges.
Features:
- Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use
- Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to only 3 watts with only 4 BTU/hr. of heat output
- Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards
- 550VA / 300 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 17 minutes
- Includes 4 UPS supported outlets for computer, monitor and 2 vital system peripherals requiring uninterrupted power
- Includes 4 Surge-only outlets for accessories not requiring battery support
- Three of the surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use
- USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure
- Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections
- USB cable included
- Space-saving right angle input plug
- Output Volt Amp Capacity: 550VA
- Output Watt Capacity: 300 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Eight 5-15R outlets
- Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets
- Full Load Runtime: 3.5 minutes (300w)
- Half Load Runtime: 10 minutes (150w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number ECO550UPS
Product Name Tripp Lite Eco 550VA Energy-Saving Standby 120V UPS with..
Volt-Amp Rating 0.5500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10335 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.15 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details