TelephoneStuff.com Leviton On-Line UPS Series 2000VA Tower U2000-VNL

Description
On-Line UPS Series 2000VA Tower provides non-stop, clean sine-wave power and is designed for applications that need reliable protection. It is the ideal power solution for equipment in computer rooms, small data centers, and other critical environments. On-Line Tower Features: - Capacity 2000VA and 1400W - Total Receptacles: 12 (120V NEMA 5-15R) - Battery Backup Time (Full Load): 7 minutes - Battery Backup Time (Half Load): 15 minutes - Utilizes On-Line, Double Conversion technology with zero transfer time ( - Robust, “Always On” design for high availability environments - Selectable output voltage: 100V, 110V, 115V, 120V or 127V - Power Factor Correction for more power-efficient operation - Provides true sine-wave output at less than 3% THD - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High Efficiency Mode allows machine to run in standby mode, reducing power consumption - Advanced Battery Management (ABM) extends battery life by up to 50% - Optional Extended Battery Packs provide additional back up time - Included UPSMON software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Protects against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries - High Efficiency Mode turns off the Auto Voltage Regulation capability of the UPS and, consequently, should not be used in areas with significant voltage irregularities - Standards Compliance: UL 1778 & cUL Listed (File #E195168), FCC Compliant, ISO 9001 Certified - Dimensions: 8.9"W x 16.7"D x 14.2"H
Description
On-Line UPS Series 2000VA Tower provides non-stop, clean sine-wave power and is designed for applications that need reliable protection. It is the ideal power solution for equipment in computer rooms, small data centers, and other critical environments. On-Line Tower Features: - Capacity 2000VA and 1400W - Total Receptacles: 12 (120V NEMA 5-15R) - Battery Backup Time (Full Load): 7 minutes - Battery Backup Time (Half Load): 15 minutes - Utilizes On-Line, Double Conversion technology with zero transfer time ( - Robust, “Always On” design for high availability environments - Selectable output voltage: 100V, 110V, 115V, 120V or 127V - Power Factor Correction for more power-efficient operation - Provides true sine-wave output at less than 3% THD - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High Efficiency Mode allows machine to run in standby mode, reducing power consumption - Advanced Battery Management (ABM) extends battery life by up to 50% - Optional Extended Battery Packs provide additional back up time - Included UPSMON software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Protects against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries - High Efficiency Mode turns off the Auto Voltage Regulation capability of the UPS and, consequently, should not be used in areas with significant voltage irregularities - Standards Compliance: UL 1778 & cUL Listed (File #E195168), FCC Compliant, ISO 9001 Certified - Dimensions: 8.9"W x 16.7"D x 14.2"H

Suppliers

Company
Product
Description
Supplier Links
Leviton On-Line UPS Series 2000VA Tower - U2000-VNL - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton On-Line UPS Series 2000VA Tower
U2000-VNL
Leviton On-Line UPS Series 2000VA Tower U2000-VNL
On-Line UPS Series 2000VA Tower provides non-stop, clean sine-wave power and is designed for applications that need reliable protection. It is the ideal power solution for equipment in computer rooms, small data centers, and other critical environments. On-Line Tower Features: - Capacity 2000VA and 1400W - Total Receptacles: 12 (120V NEMA 5-15R) - Battery Backup Time (Full Load): 7 minutes - Battery Backup Time (Half Load): 15 minutes - Utilizes On-Line, Double Conversion technology with zero transfer time ( - Robust, “Always On” design for high availability environments - Selectable output voltage: 100V, 110V, 115V, 120V or 127V - Power Factor Correction for more power-efficient operation - Provides true sine-wave output at less than 3% THD - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High Efficiency Mode allows machine to run in standby mode, reducing power consumption - Advanced Battery Management (ABM) extends battery life by up to 50% - Optional Extended Battery Packs provide additional back up time - Included UPSMON software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Protects against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries - High Efficiency Mode turns off the Auto Voltage Regulation capability of the UPS and, consequently, should not be used in areas with significant voltage irregularities - Standards Compliance: UL 1778 & cUL Listed (File #E195168), FCC Compliant, ISO 9001 Certified - Dimensions: 8.9"W x 16.7"D x 14.2"H

On-Line UPS Series 2000VA Tower provides non-stop, clean sine-wave power and is designed for applications that need reliable protection. It is the ideal power solution for equipment in computer rooms, small data centers, and other critical environments.
On-Line Tower Features:
- Capacity 2000VA and 1400W
- Total Receptacles: 12 (120V NEMA 5-15R)
- Battery Backup Time (Full Load): 7 minutes
- Battery Backup Time (Half Load): 15 minutes
- Utilizes On-Line, Double Conversion technology with
zero transfer time (
- Robust, “Always On” design for high availability environments
- Selectable output voltage: 100V, 110V, 115V, 120V or 127V
- Power Factor Correction for more power-efficient operation
- Provides true sine-wave output at less than 3% THD
- Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery
- High Efficiency Mode allows machine to run in standby
mode, reducing power consumption
- Advanced Battery Management (ABM) extends battery life
by up to 50%
- Optional Extended Battery Packs provide additional back up time
- Included UPSMON software provides monitoring and
control capability
- Cold start capability allows users to power up the load directly
from the UPS without the presence of utility power
- Energy-saving sleep mode
- Protects against surge, overloads, and short-circuits
- User-replaceable, sealed, maintenance-free lead acid batteries
- High Efficiency Mode turns off the Auto Voltage Regulation capability of the UPS and, consequently, should not be used in areas with significant voltage irregularities
- Standards Compliance: UL 1778 & cUL Listed (File #E195168), FCC Compliant, ISO 9001 Certified
- Dimensions: 8.9"W x 16.7"D x 14.2"H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U2000-VNL
Product Name Leviton On-Line UPS Series 2000VA Tower
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2877243 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7500 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details