TelephoneStuff.com MINUTEMAN SmartSine 1000VA True Sinewave UPS with 8 Outlets S1000

Description
SmartSine 1000 VA True Sinewave UPS with 8 Outlets maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. True Sinewave UPS Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for optional SNMP CIC Card for Remote Pwer Management (SNMP Network Management System or Web Browser) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5" L x 17.8" W x 8.9" H
Description
SmartSine 1000 VA True Sinewave UPS with 8 Outlets maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. True Sinewave UPS Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for optional SNMP CIC Card for Remote Pwer Management (SNMP Network Management System or Web Browser) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5" L x 17.8" W x 8.9" H

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN SmartSine 1000VA True Sinewave UPS with 8 Outlets - S1000 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN SmartSine 1000VA True Sinewave UPS with 8 Outlets
S1000
MINUTEMAN SmartSine 1000VA True Sinewave UPS with 8 Outlets S1000
SmartSine 1000 VA True Sinewave UPS with 8 Outlets maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. True Sinewave UPS Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for optional SNMP CIC Card for Remote Pwer Management (SNMP Network Management System or Web Browser) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5" L x 17.8" W x 8.9" H

SmartSine 1000 VA True Sinewave UPS with 8 Outlets maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competitive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power.
True Sinewave UPS Features:
- True Sinewave Output
- Line-Interactive Topology
- 8 Receptacles
- Independent Battery Bypass
- Fax/Modem/Data Protection
- Expansion Slot for optional SNMP CIC Card for Remote Pwer Management (SNMP Network Management System or Web Browser)
- Includes MINUTEMAN SentryII Power Management Software
- Dimensions: 6.5" L x 17.8" W x 8.9" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number S1000
Product Name MINUTEMAN SmartSine 1000VA True Sinewave UPS with 8 Outlets
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1208-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 1468158 - RS Components, Ltd.
Specs
Technology Ups
View Details