TelephoneStuff.com Tripp Lite Smart LCD 1000VA Tower Line-Interactive 120V.. SMART1000LCD

Description
Smart LCD 1000VA Tower Line-Interactive 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support during blackouts. Features: - LCD Display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions. Display is rotatable for easy viewing whether UPS is in vertical or horizontal position - Full load efficiency rating of 98% offers energy-savings and cool operating temperatures - Supports entry level PCs up to 60 minutes or single VCR/DVR components for up to 3 hours during blackouts - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 4 UPS battery supported outlets, plus 4 additional surge suppression-only outlets - Space saving right angle 5-15P input plug - USB port and cable enables unattended shutdown in the case of extended power failure - HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X - Single-line phone suppression protects standard dialup/DSL phone connection - 1000VA/500 watt power handling ability supports a variety of sensitive computer, home theater and other equipment - 3 minutes full load runtime (1000VA/500 watts), 10 minutes half load runtime (500VA/250 watts) - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3 minutes (500w) - Half Load Runtime: 10 minutes (250w)
Description
Smart LCD 1000VA Tower Line-Interactive 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support during blackouts. Features: - LCD Display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions. Display is rotatable for easy viewing whether UPS is in vertical or horizontal position - Full load efficiency rating of 98% offers energy-savings and cool operating temperatures - Supports entry level PCs up to 60 minutes or single VCR/DVR components for up to 3 hours during blackouts - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 4 UPS battery supported outlets, plus 4 additional surge suppression-only outlets - Space saving right angle 5-15P input plug - USB port and cable enables unattended shutdown in the case of extended power failure - HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X - Single-line phone suppression protects standard dialup/DSL phone connection - 1000VA/500 watt power handling ability supports a variety of sensitive computer, home theater and other equipment - 3 minutes full load runtime (1000VA/500 watts), 10 minutes half load runtime (500VA/250 watts) - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3 minutes (500w) - Half Load Runtime: 10 minutes (250w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart LCD 1000VA Tower Line-Interactive 120V.. - SMART1000LCD - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart LCD 1000VA Tower Line-Interactive 120V..
SMART1000LCD
Tripp Lite Smart LCD 1000VA Tower Line-Interactive 120V.. SMART1000LCD
Smart LCD 1000VA Tower Line-Interactive 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support during blackouts. Features: - LCD Display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions. Display is rotatable for easy viewing whether UPS is in vertical or horizontal position - Full load efficiency rating of 98% offers energy-savings and cool operating temperatures - Supports entry level PCs up to 60 minutes or single VCR/DVR components for up to 3 hours during blackouts - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 4 UPS battery supported outlets, plus 4 additional surge suppression-only outlets - Space saving right angle 5-15P input plug - USB port and cable enables unattended shutdown in the case of extended power failure - HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X - Single-line phone suppression protects standard dialup/DSL phone connection - 1000VA/500 watt power handling ability supports a variety of sensitive computer, home theater and other equipment - 3 minutes full load runtime (1000VA/500 watts), 10 minutes half load runtime (500VA/250 watts) - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets - Full Load Runtime: 3 minutes (500w) - Half Load Runtime: 10 minutes (250w)

Smart LCD 1000VA Tower Line-Interactive 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support during blackouts.
Features:
- LCD Display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions. Display is rotatable for easy viewing whether UPS is in vertical or horizontal position
- Full load efficiency rating of 98% offers energy-savings and cool operating temperatures
- Supports entry level PCs up to 60 minutes or single VCR/DVR components for up to 3 hours during blackouts
- Regulates brownouts as low as 89 volts back to usable levels without using battery power
- 4 UPS battery supported outlets, plus 4 additional surge suppression-only outlets
- Space saving right angle 5-15P input plug
- USB port and cable enables unattended shutdown in the case of extended power failure
- HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Single-line phone suppression protects standard dialup/DSL phone connection
- 1000VA/500 watt power handling ability supports a variety of sensitive computer, home theater and other equipment
- 3 minutes full load runtime (1000VA/500 watts), 10 minutes half load runtime (500VA/250 watts)
- Output Volt Amp Capacity: 1000VA
- Output Watt Capacity: 500 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Eight 5-15R outlets
- Surge Suppression Only Outlets: 4 UPS outlets, 4 surge-only outlets
- Full Load Runtime: 3 minutes (500w)
- Half Load Runtime: 10 minutes (250w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1000LCD
Product Name Tripp Lite Smart LCD 1000VA Tower Line-Interactive 120V..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1194-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.1200 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877226 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details