TelephoneStuff.com APC Backs-UPS RS 1500VA LCD 120V BR1500LCD

Description
APC Back-UPS RS, 865 Watts / 1500 VA,Input 120V / Output 120V Includes: CD with software, USB
Description
APC Back-UPS RS, 865 Watts / 1500 VA,Input 120V / Output 120V Includes: CD with software, USB

Suppliers

Company
Product
Description
Supplier Links
APC Backs-UPS RS 1500VA LCD 120V - BR1500LCD - TelephoneStuff.com
Huntington Beach, CA, USA
APC Backs-UPS RS 1500VA LCD 120V
BR1500LCD
APC Backs-UPS RS 1500VA LCD 120V BR1500LCD
APC Back-UPS RS, 865 Watts / 1500 VA,Input 120V / Output 120V Includes: CD with software, USB

APC Back-UPS RS, 865 Watts / 1500 VA,Input 120V / Output 120V
Includes: CD with software, USB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1500LCD
Product Name APC Backs-UPS RS 1500VA LCD 120V
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 688378 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
RUGGED UPS FA00138 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details