TelephoneStuff.com Tripp Lite SmartOnline 16000VA Hot-Swappable Modular UPS.. SU16000RT4U

Description
SmartOnline 16000VA Hot-Swappable Modular UPS System provides on-line, double-conversion protection for mission critical applications and for sensitive electronics. Modular UPS System Features: - 16,000VA / 16kVA online 4U rack / tower UPS with expandable runtime (4U Power Module + 4U Battery Pack) - Maintains dual 208/120 or 240/120V output +/-3% during brownouts and over voltages (4 wire split-phase input) - Simultaneous use HID compliant USB port, serial port, SNMP/Web card slot and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters - Detachable hardwire input & outlet panel with manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment - Expandable runtime with optional BP192V18-4U external battery packs - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems UPS System Package Includes: - 16kVA/16,000 VA UPS power module in 4U rackmount housing - Detachable hardwire input/output and output receptacle PDU - External 4U battery pack - 4 post rackmount installation brackets
Description
SmartOnline 16000VA Hot-Swappable Modular UPS System provides on-line, double-conversion protection for mission critical applications and for sensitive electronics. Modular UPS System Features: - 16,000VA / 16kVA online 4U rack / tower UPS with expandable runtime (4U Power Module + 4U Battery Pack) - Maintains dual 208/120 or 240/120V output +/-3% during brownouts and over voltages (4 wire split-phase input) - Simultaneous use HID compliant USB port, serial port, SNMP/Web card slot and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters - Detachable hardwire input & outlet panel with manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment - Expandable runtime with optional BP192V18-4U external battery packs - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems UPS System Package Includes: - 16kVA/16,000 VA UPS power module in 4U rackmount housing - Detachable hardwire input/output and output receptacle PDU - External 4U battery pack - 4 post rackmount installation brackets

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 16000VA Hot-Swappable Modular UPS.. - SU16000RT4U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 16000VA Hot-Swappable Modular UPS..
SU16000RT4U
Tripp Lite SmartOnline 16000VA Hot-Swappable Modular UPS.. SU16000RT4U
SmartOnline 16000VA Hot-Swappable Modular UPS System provides on-line, double-conversion protection for mission critical applications and for sensitive electronics. Modular UPS System Features: - 16,000VA / 16kVA online 4U rack / tower UPS with expandable runtime (4U Power Module + 4U Battery Pack) - Maintains dual 208/120 or 240/120V output +/-3% during brownouts and over voltages (4 wire split-phase input) - Simultaneous use HID compliant USB port, serial port, SNMP/Web card slot and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters - Detachable hardwire input & outlet panel with manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment - Expandable runtime with optional BP192V18-4U external battery packs - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems UPS System Package Includes: - 16kVA/16,000 VA UPS power module in 4U rackmount housing - Detachable hardwire input/output and output receptacle PDU - External 4U battery pack - 4 post rackmount installation brackets

SmartOnline 16000VA Hot-Swappable Modular UPS System provides on-line, double-conversion protection for mission critical applications and for sensitive electronics.
Modular UPS System Features:
- 16,000VA / 16kVA online 4U rack / tower UPS with expandable runtime (4U Power Module + 4U Battery Pack)
- Maintains dual 208/120 or 240/120V output +/-3% during brownouts and over voltages (4 wire split-phase input)
- Simultaneous use HID compliant USB port, serial port, SNMP/Web card slot and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters
- Detachable hardwire input & outlet panel with manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment
- Expandable runtime with optional BP192V18-4U external battery packs
- Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection
- Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems
UPS System Package Includes:
- 16kVA/16,000 VA UPS power module in 4U rackmount housing
- Detachable hardwire input/output and output receptacle PDU
- External 4U battery pack
- 4 post rackmount installation brackets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU16000RT4U
Product Name Tripp Lite SmartOnline 16000VA Hot-Swappable Modular UPS..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877226 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details