TelephoneStuff.com Tripp Lite Internet Office 900VA Ultra-Compact Standby.. INTERNET900U

Description
Internet Office 900VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection for PCs, workstations and other sensitive electronics in an attractive, ultra-compact, mountable housing. Features: - protection from blackouts, brownouts and surges on AC and tel/DSL dataline connections - 12 widely spaced outlets accommodate large transformer plugs without blocking outlets - 6 battery-supported outlets protect computers and vital system peripherals - 6 surge suppression-only outlets protect system accessories that do not require battery support - Provides battery-derived AC output during blackouts and brownouts - 900VA/480W power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 45 min. during blackouts - Single-line tel/DSL surge suppression protects directly connected modems, fax machines or cordless phones sharing a single phone line connection - USB communications interface, FREE PowerAlert Software and cabling provide monitoring of site power conditions - HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X - Keyhole mounting flanges enable secure wallmount installation - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 480 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Twelve 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 6 surge-only outlets - Full Load Runtime: 2.5 minutes (480w) - Half Load Runtime: 10 minutes (240w)
Description
Internet Office 900VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection for PCs, workstations and other sensitive electronics in an attractive, ultra-compact, mountable housing. Features: - protection from blackouts, brownouts and surges on AC and tel/DSL dataline connections - 12 widely spaced outlets accommodate large transformer plugs without blocking outlets - 6 battery-supported outlets protect computers and vital system peripherals - 6 surge suppression-only outlets protect system accessories that do not require battery support - Provides battery-derived AC output during blackouts and brownouts - 900VA/480W power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 45 min. during blackouts - Single-line tel/DSL surge suppression protects directly connected modems, fax machines or cordless phones sharing a single phone line connection - USB communications interface, FREE PowerAlert Software and cabling provide monitoring of site power conditions - HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X - Keyhole mounting flanges enable secure wallmount installation - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 480 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Twelve 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 6 surge-only outlets - Full Load Runtime: 2.5 minutes (480w) - Half Load Runtime: 10 minutes (240w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Internet Office 900VA Ultra-Compact Standby.. - INTERNET900U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Internet Office 900VA Ultra-Compact Standby..
INTERNET900U
Tripp Lite Internet Office 900VA Ultra-Compact Standby.. INTERNET900U
Internet Office 900VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection for PCs, workstations and other sensitive electronics in an attractive, ultra-compact, mountable housing. Features: - protection from blackouts, brownouts and surges on AC and tel/DSL dataline connections - 12 widely spaced outlets accommodate large transformer plugs without blocking outlets - 6 battery-supported outlets protect computers and vital system peripherals - 6 surge suppression-only outlets protect system accessories that do not require battery support - Provides battery-derived AC output during blackouts and brownouts - 900VA/480W power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 45 min. during blackouts - Single-line tel/DSL surge suppression protects directly connected modems, fax machines or cordless phones sharing a single phone line connection - USB communications interface, FREE PowerAlert Software and cabling provide monitoring of site power conditions - HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X - Keyhole mounting flanges enable secure wallmount installation - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 480 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Twelve 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 6 surge-only outlets - Full Load Runtime: 2.5 minutes (480w) - Half Load Runtime: 10 minutes (240w)

Internet Office 900VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection for PCs, workstations and other sensitive electronics in an attractive, ultra-compact, mountable housing.
Features:
- protection from blackouts, brownouts and surges on AC and tel/DSL dataline connections
- 12 widely spaced outlets accommodate large transformer plugs without blocking outlets
- 6 battery-supported outlets protect computers and vital system peripherals
- 6 surge suppression-only outlets protect system accessories that do not require battery support
- Provides battery-derived AC output during blackouts and brownouts
- 900VA/480W power handling ability supports a variety of PCs, workstations and other sensitive electronics
- Supports entry-level PC systems up to 45 min. during blackouts
- Single-line tel/DSL surge suppression protects directly connected modems, fax machines or cordless phones sharing a single phone line
connection
- USB communications interface, FREE PowerAlert Software and cabling provide monitoring of site power conditions
- HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X
- Keyhole mounting flanges enable secure wallmount installation
- Output Volt Amp Capacity: 900VA
- Output Watt Capacity: 480 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Twelve 5-15R outlets
- Surge Suppression Only Outlets: 6 UPS outlets, 6 surge-only outlets
- Full Load Runtime: 2.5 minutes (480w)
- Half Load Runtime: 10 minutes (240w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNET900U
Product Name Tripp Lite Internet Office 900VA Ultra-Compact Standby..
Volt-Amp Rating 0.9000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10328 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 8238979 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details