TelephoneStuff.com Tripp Lite AC Power Cord for UPS Systems with 6000VA Power.. SU30ACORD

Description
AC Power Cord for UPS Systems with 6000VA Power Requirements such as SU6K, SU6000RT3U, and SU6000RT3UHV UPS Systems. Power Cord Features: - 6 foot Cord with L6-30P Plug - Tripp Lite's SU30ACORD enables simple plug-in connection for select Tripp Lite hardwire UPS systems - Heavy 3 conductor, 8 gauge black color cabling with high current L6-30P locking input plug and 6 foot length terminates to output compatible with hardwire input of SU6000RT3U, SU6000RT3UHV and other Tripp Lite UPS systems that specify compatibility with this cable - L6-30P input plug connects to 208V 30A Service
Description
AC Power Cord for UPS Systems with 6000VA Power Requirements such as SU6K, SU6000RT3U, and SU6000RT3UHV UPS Systems. Power Cord Features: - 6 foot Cord with L6-30P Plug - Tripp Lite's SU30ACORD enables simple plug-in connection for select Tripp Lite hardwire UPS systems - Heavy 3 conductor, 8 gauge black color cabling with high current L6-30P locking input plug and 6 foot length terminates to output compatible with hardwire input of SU6000RT3U, SU6000RT3UHV and other Tripp Lite UPS systems that specify compatibility with this cable - L6-30P input plug connects to 208V 30A Service

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite AC Power Cord for UPS Systems with 6000VA Power.. - SU30ACORD - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite AC Power Cord for UPS Systems with 6000VA Power..
SU30ACORD
Tripp Lite AC Power Cord for UPS Systems with 6000VA Power.. SU30ACORD
AC Power Cord for UPS Systems with 6000VA Power Requirements such as SU6K, SU6000RT3U, and SU6000RT3UHV UPS Systems. Power Cord Features: - 6 foot Cord with L6-30P Plug - Tripp Lite's SU30ACORD enables simple plug-in connection for select Tripp Lite hardwire UPS systems - Heavy 3 conductor, 8 gauge black color cabling with high current L6-30P locking input plug and 6 foot length terminates to output compatible with hardwire input of SU6000RT3U, SU6000RT3UHV and other Tripp Lite UPS systems that specify compatibility with this cable - L6-30P input plug connects to 208V 30A Service

AC Power Cord for UPS Systems with 6000VA Power Requirements such as SU6K, SU6000RT3U, and SU6000RT3UHV UPS Systems.
Power Cord Features:
- 6 foot Cord with L6-30P Plug
- Tripp Lite's SU30ACORD enables simple plug-in connection for select Tripp Lite hardwire UPS systems
- Heavy 3 conductor, 8 gauge black color cabling with high current L6-30P locking input plug and 6 foot length terminates to output compatible with hardwire input of SU6000RT3U, SU6000RT3UHV and other Tripp Lite UPS systems that specify compatibility with this cable
- L6-30P input plug connects to 208V 30A Service

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU30ACORD
Product Name Tripp Lite AC Power Cord for UPS Systems with 6000VA Power..
Volt-Amp Rating 6 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00126 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2472076 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details