TelephoneStuff.com APC Smart UPS 1400VA RM-2U 120V APC-SU1400R2BX120

Description
Features - Rackmountable - Line interactive - Smart-slot card expansion slot
Description
Features - Rackmountable - Line interactive - Smart-slot card expansion slot

Suppliers

Company
Product
Description
Supplier Links
APC Smart UPS 1400VA RM-2U 120V - APC-SU1400R2BX120 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart UPS 1400VA RM-2U 120V
APC-SU1400R2BX120
APC Smart UPS 1400VA RM-2U 120V APC-SU1400R2BX120
Features - Rackmountable - Line interactive - Smart-slot card expansion slot

Features
- Rackmountable
- Line interactive
- Smart-slot card expansion slot

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number APC-SU1400R2BX120
Product Name APC Smart UPS 1400VA RM-2U 120V
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details