TelephoneStuff.com MINUTEMAN 1000VA/700W Tower UPS CPE1000

Description
1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Applications: Voice and Data Networking, Servers, Sensitive Electronics - Back-up time - full load: 7.6 minutes - Back-up time - half load: 19.0 minutes - On-line, double conversion technology perfect for power sensitive equipment and applications - True sine wave output - Unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - Optional SNMP card for remote power management (SNMP or Web browser) - Includes power management software CD and communications cable - RJ45/RJ11 network/phone protection
Description
1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Applications: Voice and Data Networking, Servers, Sensitive Electronics - Back-up time - full load: 7.6 minutes - Back-up time - half load: 19.0 minutes - On-line, double conversion technology perfect for power sensitive equipment and applications - True sine wave output - Unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - Optional SNMP card for remote power management (SNMP or Web browser) - Includes power management software CD and communications cable - RJ45/RJ11 network/phone protection

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 1000VA/700W Tower UPS - CPE1000 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 1000VA/700W Tower UPS
CPE1000
MINUTEMAN 1000VA/700W Tower UPS CPE1000
1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Applications: Voice and Data Networking, Servers, Sensitive Electronics - Back-up time - full load: 7.6 minutes - Back-up time - half load: 19.0 minutes - On-line, double conversion technology perfect for power sensitive equipment and applications - True sine wave output - Unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - Optional SNMP card for remote power management (SNMP or Web browser) - Includes power management software CD and communications cable - RJ45/RJ11 network/phone protection

1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments.
Features:
- Applications: Voice and Data Networking, Servers, Sensitive Electronics
- Back-up time - full load: 7.6 minutes
- Back-up time - half load: 19.0 minutes
- On-line, double conversion technology perfect for power sensitive equipment and applications
- True sine wave output
- Unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- Optional SNMP card for remote power management (SNMP or Web browser)
- Includes power management software CD and communications cable
- RJ45/RJ11 network/phone protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number CPE1000
Product Name MINUTEMAN 1000VA/700W Tower UPS
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 688362 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details