TelephoneStuff.com Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS.. SMART2200RM

Description
Smart 2200 Rack Mount Intelligent Network UPS Systems include Automatic Voltage Regulation (AVR) and are completly network ready. Comes with Tripp Lite's PowerAlert Software and Cabling compatible to every UPS from every manufacturer to provide power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts output - Backup time: 29+ minutes at 1/2 load, 13+ minutes at full load - Rackspace: 4U - Uses BP24V33 battery packs for extended runtime - 8 AC Receptacles - 15 amp - 12' Power cord - "Hot Swap" battery capabilities - Line-interactive with 4 levels of AVR - 3 - 6' Network cables included - 3 - DB9 serial ports to manage multiple network servers simultaneously - SNMP-compatible - Diagnostic LED's - indicate 17 performance conditions - Complete surge protection and EMI/RFI noise filtering
Description
Smart 2200 Rack Mount Intelligent Network UPS Systems include Automatic Voltage Regulation (AVR) and are completly network ready. Comes with Tripp Lite's PowerAlert Software and Cabling compatible to every UPS from every manufacturer to provide power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts output - Backup time: 29+ minutes at 1/2 load, 13+ minutes at full load - Rackspace: 4U - Uses BP24V33 battery packs for extended runtime - 8 AC Receptacles - 15 amp - 12' Power cord - "Hot Swap" battery capabilities - Line-interactive with 4 levels of AVR - 3 - 6' Network cables included - 3 - DB9 serial ports to manage multiple network servers simultaneously - SNMP-compatible - Diagnostic LED's - indicate 17 performance conditions - Complete surge protection and EMI/RFI noise filtering

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS.. - SMART2200RM - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS..
SMART2200RM
Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS.. SMART2200RM
Smart 2200 Rack Mount Intelligent Network UPS Systems include Automatic Voltage Regulation (AVR) and are completly network ready. Comes with Tripp Lite's PowerAlert Software and Cabling compatible to every UPS from every manufacturer to provide power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts output - Backup time: 29+ minutes at 1/2 load, 13+ minutes at full load - Rackspace: 4U - Uses BP24V33 battery packs for extended runtime - 8 AC Receptacles - 15 amp - 12' Power cord - "Hot Swap" battery capabilities - Line-interactive with 4 levels of AVR - 3 - 6' Network cables included - 3 - DB9 serial ports to manage multiple network servers simultaneously - SNMP-compatible - Diagnostic LED's - indicate 17 performance conditions - Complete surge protection and EMI/RFI noise filtering

Smart 2200 Rack Mount Intelligent Network UPS Systems include Automatic Voltage Regulation (AVR) and are completly network ready. Comes with Tripp Lite's PowerAlert Software and Cabling compatible to every UPS from every manufacturer to provide power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network.
Features:
- 2200VA
- 1700 Watts output
- Backup time: 29+ minutes at 1/2 load, 13+ minutes at full load
- Rackspace: 4U
- Uses BP24V33 battery packs for extended runtime
- 8 AC Receptacles - 15 amp
- 12' Power cord
- "Hot Swap" battery capabilities
- Line-interactive with 4 levels of AVR
- 3 - 6' Network cables included
- 3 - DB9 serial ports to manage multiple network servers simultaneously
- SNMP-compatible
- Diagnostic LED's - indicate 17 performance conditions
- Complete surge protection and EMI/RFI noise filtering

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200RM
Product Name Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10300 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2355104 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details